Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.19
|
11,600
in stock
|
Buy Now | |
Rutronik
from US$0.19
|
84,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.19
|
2,382
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
1,643
in stock
|
Buy Now | |
Farnell
from US$0.25
|
1,543
in stock
|
Buy Now | |
element14
from US$0.27
|
1,543
in stock
|
Buy Now | |
Avnet Asia
from US$0.16
|
-
|
Buy Now |
Wavelength Typ | 900nm |
---|---|
Viewing Angle | 12° |
Power Consumption | 165mW |
No. of Pins | 2Pins |
Transistor Case Style | T-1 (3mm) |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Angle of Half Sensitivity ± | 32° |
Current Ic Typ | 15mA |
Fall Time tf | 10µs |
Lead Spacing | 2.54mm |
Nom Sensitivity @ mW/cm² | 2mA @ 0.5mW/cm² |
Operating Temperature Max | 100°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +100°C |
Peak Spectral Response Wavelength | 900nm |
Rise Time | 10µs |
Sensitivity | 730nm to 1120nm |
Sensitivity @ mW / cm² Max | 2.0@0.5 |
Sensitivity @ mW / cm² Min | 1.0@0.5 |
Transistor Polarity | NPN |
Transistor Type | Photo |
Voltage Vcc | 5V |
Where can I find additional details, specifications and documents for a SFH309FA-4?
Additional datasheets, footprints and schematics for SFH309FA-4 are listed on our Part Details page. You can also find images and similar parts to SFH309FA-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SFH309FA-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SFH309FA-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SFH309FA-4 fall under?
The SFH309FA-4 is listed under Optoelectronics & Displays > Phototransistors.
Can I view similar or alternative parts?
You can view similar parts to SFH309FA-4 when available in the Phototransistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SFH309FA-4 you can contact the distributor directly for product support, shipping queries etc.
Is the SFH309FA-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SFH309FA-4 have stock available?
Authorised distributors including Rutronik, RS, Transfer Multisort Elektronik, Newark Electronics and Farnell have stock available or on a lead time for SFH309FA-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SFH309FA-4 often in real-time on the comparison pages.
What if I can't find stock of SFH309FA-4?
You can fill out our help required form which you can use to request a quote for SFH309FA-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.