Status: | Unknown |
---|---|
Series: | Slimline Series |
RoHS: | Unknown |
Prices starting from US$7.40
Distributor | Stock | ||
---|---|---|---|
RS
from US$29.34
|
549
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$7.40
|
1,990
in stock
|
Buy Now | |
Schukat Electronic
from US$7.70
|
842
in stock
|
Buy Now | |
Sager
from US$20.87
|
475
in stock
|
Buy Now | |
element14
from US$15.01
|
322
in stock
|
Buy Now | |
Farnell
from US$28.95
|
322
in stock
|
Buy Now | |
Newark Electronics
from US$24.65
|
278
in stock
|
Buy Now | |
Future Electronics
from US$26.94
|
-
|
Buy Now | |
Avnet America
from US$10.68
|
-
|
Buy Now | |
RS Americas
from US$30.80
|
-
|
Buy Now |
Supply Voltage | 230V |
---|---|
Current Type | AC |
Fan Frame Size | 92mm |
External Depth | 25mm |
Noise Rating | 40dBA |
Flow Rate - Imperial | 37cu.ft/min |
Flow Rate - Metric | 63m³/h |
Bearing Type | Ball |
Power Connection Type | 2 Lead Wires |
Current Rating | 70mA |
Product Range | Slimline Series |
Power Rating | - |
IP Rating | - |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | CSA UL |
External Height | 92mm |
External Width | 92mm |
Fixing Centres | 82.5mm |
Fixing Hole Diameter | 4.3mm |
Flammability Rating | UL94V-0 |
Frame Dimensions | 92mm x 92mm x 25mm |
Operating Temperature Max | 70°C |
Operating Temperature Min | -10°C |
Operating life Time | 30000h |
Panel Cutout Diameter | 89mm |
Power Consumption | 14W |
Speed Range Max | 2850rpm |
Type | Slimline |
FAN, 92MM, 230VAC | element14 |
Status: | Unknown |
---|---|
Series: | SF Series |
RoHS: | Unknown |
Supply Voltage | 240V |
---|---|
Current Type | AC |
Fan Frame Size | 92mm |
External Depth | 25mm |
Noise Rating | 40dBA |
Flow Rate - Imperial | 37cu.ft/min |
Flow Rate - Metric | 1.04m³/min |
Bearing Type | Precision Ball |
Power Connection Type | 2 Lead Wires |
Current Rating | 70mA |
Product Range | SF Series |
Power Rating | - |
IP Rating | - |
SVHC | No SVHC (15-Jan-2019) |
Current Consumption | 0.07A |
External Height | 92mm |
External Width | 92mm |
Frame Dimensions | 92mm x 92mm x 25mm |
Operating Temperature Max | 70°C |
Operating Temperature Min | -10°C |
Power Consumption | 14W |
Speed Range Max | 2600rpm |
Voltage Rating AC Max | 240V |
Voltage Rating AC Min | 220V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage | 240V |
---|---|
Current Type | AC |
Fan Frame Size | 92mm |
External Depth | 25mm |
Flow Rate - Imperial | 37cu.ft/min |
Flow Rate - Metric | 1.04m³/min |
Noise Rating | 40dBA |
Bearing Type | Precision Ball |
RoHS Compliant | Yes |
Fan: AC | Transfer Multisort Elektronik |
Fan 230V 92x25 B L 51m³/h 37dBA | Schukat Electronic |
92MM FAN 240V. | RS |
AC Fans Axial Fan, 92x92x25mm, 220-240VAC, 30/37CFM, 0.13/0.19H2O, Ball, Wire | Sager |
Axial Fan, 92Mm, 240Vac, 70Ma | Newark Electronics |
AC Fan 91.5mm X 91.5mm X25.5mm Ball Bearing 240VAC 37CFM | Future Electronics |
AC Fan Ball Bearing 220V/240V 0.06A/0.07A 14W/14.5W 50Hz/60Hz 2350RPM/2850RPM 30CFM/37CFM 37dB/40dB Flange Mount | Avnet America |
AC Fan, 230, 92x92x25mm, 30/37CFM, 14.5/14W, 37/40dBA, 2850RPM, Wire Leads | Sunon Fans SF23092A-2092HBL.GN | RS Americas |
Where can I find additional details, specifications and documents for a SF23092A/2092HBL.GN?
Additional datasheets, footprints and schematics for SF23092A/2092HBL.GN are listed on our Part Details page. You can also find images and similar parts to SF23092A/2092HBL.GN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SF23092A/2092HBL.GN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SF23092A/2092HBL.GN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SF23092A/2092HBL.GN fall under?
The SF23092A/2092HBL.GN is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to SF23092A/2092HBL.GN when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SF23092A/2092HBL.GN you can contact the distributor directly for product support, shipping queries etc.
Is the SF23092A/2092HBL.GN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SF23092A/2092HBL.GN have stock available?
Authorised distributors including Transfer Multisort Elektronik, Schukat Electronic, RS, Sager and element14 have stock available or on a lead time for SF23092A/2092HBL.GN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SF23092A/2092HBL.GN often in real-time on the comparison pages.
What if I can't find stock of SF23092A/2092HBL.GN?
You can fill out our help required form which you can use to request a quote for SF23092A/2092HBL.GN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.