Status: | Unknown |
---|---|
Series: | Slimline Series |
RoHS: | Unknown |
Prices starting from US$8.68
Distributor | Stock | ||
---|---|---|---|
RS
from US$11.55
|
No stock
|
Buy Now | |
Sager
from US$16.98
|
127
in stock
|
Buy Now | |
Farnell
from US$23.48
|
79
in stock
|
Buy Now | |
element14
from US$14.68
|
79
in stock
|
Buy Now | |
RS Americas
from US$22.74
|
71
in stock
|
Buy Now | |
Distrelec
from US$18.82
|
47
in stock
|
Buy Now | |
Newark Electronics
from US$21.08
|
-
|
Buy Now | |
Future Electronics
from US$15.31
|
-
|
Buy Now | |
Avnet America
from US$8.68
|
-
|
Buy Now |
Supply Voltage | 115V |
---|---|
Current Type | AC |
Fan Frame Size | 80mm |
External Depth | 38mm |
Noise Rating | 35dBA |
Flow Rate - Imperial | 30cu.ft/min |
Flow Rate - Metric | 51m³/h |
Bearing Type | Sleeve |
Power Connection Type | 2 Lead Wires |
Current Rating | 150mA |
Product Range | Slimline Series |
Power Rating | - |
IP Rating | - |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | CSA TUV UL |
External Diameter | 80mm |
External Height | 80mm |
External Width | 80mm |
Fixing Centres | 71.5mm |
Fixing Hole Diameter | 4.3mm |
Flammability Rating | UL94V-0 |
Frame Dimensions | 80mm x 80mm x 38mm |
Lead Length | 300mm |
Operating Temperature Max | 70°C |
Operating Temperature Min | -10°C |
Operating life Time | 30000h |
Panel Cutout Diameter | 77mm |
Power Consumption | 12W |
Speed Range Max | 2450rpm |
Type | Standard 80mm |
FAN, 80MM, 115VAC | Farnell |
Ac Fan, Ball, 80Mm, 2750Rpm, 115V, 0.15A | Newark Electronics |
Where can I find additional details, specifications and documents for a SF11580A/1083HSL.GN?
Additional datasheets, footprints and schematics for SF11580A/1083HSL.GN are listed on our Part Details page. You can also find images and similar parts to SF11580A/1083HSL.GN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SF11580A/1083HSL.GN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SF11580A/1083HSL.GN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SF11580A/1083HSL.GN fall under?
The SF11580A/1083HSL.GN is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to SF11580A/1083HSL.GN when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SF11580A/1083HSL.GN you can contact the distributor directly for product support, shipping queries etc.
Is the SF11580A/1083HSL.GN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SF11580A/1083HSL.GN have stock available?
Authorised distributors including Sager, Farnell, element14, RS Americas and Distrelec have stock available or on a lead time for SF11580A/1083HSL.GN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SF11580A/1083HSL.GN often in real-time on the comparison pages.
What if I can't find stock of SF11580A/1083HSL.GN?
You can fill out our help required form which you can use to request a quote for SF11580A/1083HSL.GN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.