Status: | Unknown |
---|---|
Series: | SE Series |
RoHS: | Unknown |
Capacitance | 10µF |
---|---|
Voltage Rating | 50V |
Product Range | SE Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7R |
Lead Spacing | 5.08mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | Orange lead (lead tetroxide) (27-Jun-2018) |
Cap, 10Μf, 50V, 10%, X7R | Newark Electronics |
CAP, 10µF, 50V, 10%, X7R | element14 |
Where can I find additional details, specifications and documents for a SE045C106KAR?
Additional datasheets, footprints and schematics for SE045C106KAR are listed on our Part Details page. You can also find images and similar parts to SE045C106KAR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SE045C106KAR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SE045C106KAR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SE045C106KAR fall under?
The SE045C106KAR is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SE045C106KAR when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SE045C106KAR you can contact the distributor directly for product support, shipping queries etc.
Is the SE045C106KAR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SE045C106KAR have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for SE045C106KAR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SE045C106KAR often in real-time on the comparison pages.
What if I can't find stock of SE045C106KAR?
You can fill out our help required form which you can use to request a quote for SE045C106KAR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.