Status: | Unknown |
---|---|
Series: | SCM Series |
RoHS: | Unknown |
Prices starting from US$2.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.08
|
270
in stock
|
Buy Now | |
Richardson RFPD
from US$2.26
|
653
in stock
|
Buy Now | |
Farnell
from US$2.50
|
361
in stock
|
Buy Now | |
element14
from US$2.68
|
360
in stock
|
Buy Now | |
Newark Electronics
from US$2.29
|
63
in stock
|
Buy Now | |
Future Electronics
from US$2.15
|
16
in stock
|
Buy Now | |
Avnet America
from US$2.81
|
-
|
Buy Now | |
TTI Europe
from US$2.45
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 2.5F |
---|---|
Voltage Rating | 5V |
Capacitor Terminals | Radial Leaded |
Product Range | SCM Series |
Capacitance Tolerance | +100% -0% |
Lead Spacing | 15.5mm |
Lifetime @ Temperature | 1000 hours @ 60°C |
Operating Temperature Min | -40°C |
Operating Temperature Max | 65°C |
ESR | 0.075ohm |
Capacitor Case Style | Can |
Diameter | - |
Height | 22mm |
SVHC | No SVHC (27-Jun-2018) |
SUPERCAPACITORS/ULTRACAPACITORS | Richardson RFPD |
CAP, 2.5F, 5V, 20%, SUPER CAP, RADIAL | Farnell |
Supercapacitor 2.5F 5.0V 140mohm 20uA | RS |
Supercapacitor, 2.5F, 5V, Radial | Newark Electronics |
SCM Series 5 V 2.5 F 140 mOhm Series-Connected Super Capacitor Module | Future Electronics |
Supercapacitor, EDLC, 2.5 F, 5 V, -0%, +100%, 1000 hours @ 65°C, Radial Leaded | Avnet America |
2.5F 5.0V 10.0X20X22 15.5MMLS | TTI Europe |
Supercapacitor, EDLC, 2.5 F, 5 V, -0%, +100%, 1000 hours @ 65�C, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a SCMS22C255PRBA0?
Additional datasheets, footprints and schematics for SCMS22C255PRBA0 are listed on our Part Details page. You can also find images and similar parts to SCMS22C255PRBA0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SCMS22C255PRBA0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SCMS22C255PRBA0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SCMS22C255PRBA0 fall under?
The SCMS22C255PRBA0 is listed under Passive Components > Capacitors > Supercap / Ultracap / Double Layer Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SCMS22C255PRBA0 when available in the Supercap / Ultracap / Double Layer Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SCMS22C255PRBA0 you can contact the distributor directly for product support, shipping queries etc.
Is the SCMS22C255PRBA0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SCMS22C255PRBA0 have stock available?
Authorised distributors including Richardson RFPD, Farnell, element14, RS and Newark Electronics have stock available or on a lead time for SCMS22C255PRBA0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SCMS22C255PRBA0 often in real-time on the comparison pages.
What if I can't find stock of SCMS22C255PRBA0?
You can fill out our help required form which you can use to request a quote for SCMS22C255PRBA0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.