Status: | Unknown |
---|---|
Series: | SCC LE Series |
RoHS: | Unknown |
Capacitance | 400F |
---|---|
Voltage Rating | 2.7V |
Capacitor Terminals | Weldable Pin |
Product Range | SCC LE Series |
Capacitance Tolerance | +100% -0% |
Lead Spacing | 0.5mm |
Lifetime @ Temperature | 1000 hours @ 60°C |
Operating Temperature Min | -40°C |
Operating Temperature Max | 65°C |
ESR | 0.0018ohm |
Capacitor Case Style | Can |
Diameter | 35mm |
Height | 71mm |
SVHC | No SVHC (27-Jun-2018) |
Cap EDLC - Electric Double Layer 400F 2.7V +100%/-0% Weldable Pin Bulk | Avnet America |
Where can I find additional details, specifications and documents for a SCCY71B407PLBLE?
Additional datasheets, footprints and schematics for SCCY71B407PLBLE are listed on our Part Details page. You can also find images and similar parts to SCCY71B407PLBLE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SCCY71B407PLBLE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SCCY71B407PLBLE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SCCY71B407PLBLE fall under?
The SCCY71B407PLBLE is listed under Passive Components > Capacitors > Supercap / Ultracap / Double Layer Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SCCY71B407PLBLE when available in the Supercap / Ultracap / Double Layer Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SCCY71B407PLBLE you can contact the distributor directly for product support, shipping queries etc.
Is the SCCY71B407PLBLE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SCCY71B407PLBLE have stock available?
Authorised distributors including Avnet America and Farnell have stock available or on a lead time for SCCY71B407PLBLE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SCCY71B407PLBLE often in real-time on the comparison pages.
What if I can't find stock of SCCY71B407PLBLE?
You can fill out our help required form which you can use to request a quote for SCCY71B407PLBLE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.