Status: | Unknown |
---|---|
Series: | SCC Series |
RoHS: | Unknown |
Prices starting from US$3.52
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.45
|
48
in stock
|
Buy Now | |
Richardson RFPD
from US$4.60
|
150
in stock
|
Buy Now | |
Chip One Stop
from US$3.52
|
105
in stock
|
Buy Now | |
Newark Electronics
from US$4.60
|
-
|
Buy Now | |
Future Electronics
from US$4.87
|
-
|
Buy Now | |
Avnet America
from US$5.88
|
-
|
Buy Now | |
element14
from US$5.01
|
-
|
Buy Now | |
TTI Europe
from US$4.30
|
-
|
Buy Now | |
Farnell
from US$4.39
|
-
|
Buy Now |
Capacitance | 100F |
---|---|
Voltage Rating | 2.7V |
Capacitor Terminals | Radial Leaded |
Product Range | SCC Series |
Capacitance Tolerance | +30% -10% |
Lead Spacing | 8mm |
Lifetime @ Temperature | 1000 hours @ 60°C |
Operating Temperature Min | -40°C |
Operating Temperature Max | 65°C |
ESR | 0.015ohm |
Capacitor Case Style | Can |
Diameter | 18mm |
Height | 60mm |
SVHC | No SVHC (27-Jun-2018) |
SUPERCAPACITORS/ULTRACAPACITORS | Richardson RFPD |
Supercapacitor 100F 2.7V 15mohm 260uA | RS |
Double-Layer Capacitor, 100F, 2.7V, Rad | Newark Electronics |
SCC Series 2.7 V 100 F 18 x 60 mm LS= 8 mm Radial Super Capacitor | Future Electronics |
Supercapacitor, EDLC, 100 F, 2.7 V, -10%, +30%, 1000 hours @ 65°C, Radial Leaded | Avnet America |
CAP, 100F, 2.7V, 20%, SUPER CAP, RADIAL | element14 |
100F 2.7V 18X60 8MMLS | TTI Europe |
Where can I find additional details, specifications and documents for a SCCV60B107SRB?
Additional datasheets, footprints and schematics for SCCV60B107SRB are listed on our Part Details page. You can also find images and similar parts to SCCV60B107SRB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SCCV60B107SRB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SCCV60B107SRB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SCCV60B107SRB fall under?
The SCCV60B107SRB is listed under Passive Components > Capacitors > Supercap / Ultracap / Double Layer Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SCCV60B107SRB when available in the Supercap / Ultracap / Double Layer Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SCCV60B107SRB you can contact the distributor directly for product support, shipping queries etc.
Is the SCCV60B107SRB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SCCV60B107SRB have stock available?
Authorised distributors including Richardson RFPD, Chip One Stop, RS, Newark Electronics and Future Electronics have stock available or on a lead time for SCCV60B107SRB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SCCV60B107SRB often in real-time on the comparison pages.
What if I can't find stock of SCCV60B107SRB?
You can fill out our help required form which you can use to request a quote for SCCV60B107SRB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.