Status: | Unknown |
---|---|
Series: | SCC Series |
RoHS: | Unknown |
Prices starting from US$1.00
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.40
|
252
in stock
|
Buy Now | |
Future Electronics
from US$1.09
|
4,423
in stock
|
Buy Now | |
TTI Europe
from US$1.00
|
1,400
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.24
|
460
in stock
|
Buy Now | |
element14
from US$1.15
|
208
in stock
|
Buy Now | |
Farnell
from US$1.14
|
208
in stock
|
Buy Now | |
Richardson RFPD
from US$1.03
|
200
in stock
|
Buy Now | |
Newark Electronics
from US$1.20
|
92
in stock
|
Buy Now | |
Rutronik
from US$1.35
|
-
|
Buy Now | |
Avnet America
from US$1.31
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 25F |
---|---|
Voltage Rating | 2.7V |
Capacitor Terminals | Radial Leaded |
Product Range | SCC Series |
Capacitance Tolerance | +30% -10% |
Lead Spacing | 8mm |
Lifetime @ Temperature | 1000 hours @ 60°C |
Operating Temperature Min | -40°C |
Operating Temperature Max | 65°C |
ESR | 0.027ohm |
Capacitor Case Style | Can |
Diameter | 16mm |
Height | 25mm |
SVHC | No SVHC (27-Jun-2018) |
SCC Series 2.7 25 F V 27 mOhm High Capacitance Cylindrical SuperCapacitor | Future Electronics |
25F 2.7V 16X25 8MMLS | TTI Europe |
Supercapacitor | Transfer Multisort Elektronik |
Supercapacitor 25F 2.7V 27mohm 60uA | RS |
CAP, 25F, 2.7V, 20%, SUPER CAP, RADIAL | element14 |
SUPERCAPACITORS/ULTRACAPACITORS | Richardson RFPD |
Double Layer Cap, 25F, 2.7V, Radial | Newark Electronics |
SCC 25F 2,7V +30-10% 16x25/7,5 | Rutronik |
Supercapacitor, EDLC, 25 F, 2.7 V, -10%, +30%, 1000 hours @ 65°C, Radial Leaded | Avnet America |
Supercapacitor, EDLC, 25 F, 2.7 V, -10%, +30%, 1000 hours @ 65�C, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a SCCU25B256SRB?
Additional datasheets, footprints and schematics for SCCU25B256SRB are listed on our Part Details page. You can also find images and similar parts to SCCU25B256SRB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SCCU25B256SRB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SCCU25B256SRB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SCCU25B256SRB fall under?
The SCCU25B256SRB is listed under Passive Components > Capacitors > Supercap / Ultracap / Double Layer Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SCCU25B256SRB when available in the Supercap / Ultracap / Double Layer Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SCCU25B256SRB you can contact the distributor directly for product support, shipping queries etc.
Is the SCCU25B256SRB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SCCU25B256SRB have stock available?
Authorised distributors including Future Electronics, TTI Europe, Transfer Multisort Elektronik, RS and element14 have stock available or on a lead time for SCCU25B256SRB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SCCU25B256SRB often in real-time on the comparison pages.
What if I can't find stock of SCCU25B256SRB?
You can fill out our help required form which you can use to request a quote for SCCU25B256SRB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.