Status: | Unknown |
---|---|
Series: | SCC Series |
RoHS: | Unknown |
Prices starting from US$0.98
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.31
|
146
in stock
|
Buy Now | |
Newark Electronics
from US$1.33
|
465
in stock
|
Buy Now | |
Chip One Stop
from US$0.98
|
6
in stock
|
Buy Now | |
Rutronik
from US$2.01
|
-
|
Buy Now | |
Future Electronics
from US$1.62
|
-
|
Buy Now | |
Avnet America
from US$1.90
|
-
|
Buy Now | |
element14
from US$1.66
|
-
|
Buy Now | |
TTI Europe
from US$1.46
|
-
|
Buy Now | |
Richardson RFPD
from US$1.53
|
-
|
Buy Now | |
Farnell
from US$1.27
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 15F |
---|---|
Voltage Rating | 2.7V |
Capacitor Terminals | Radial Leaded |
Product Range | SCC Series |
Capacitance Tolerance | +30% -10% |
Lead Spacing | 5.5mm |
Lifetime @ Temperature | 1000 hours @ 60°C |
Operating Temperature Min | -40°C |
Operating Temperature Max | 65°C |
ESR | 0.035ohm |
Capacitor Case Style | Can |
Diameter | 12.5mm |
Height | 30mm |
SVHC | No SVHC (27-Jun-2018) |
Super Capacitor, 15F, 2.7V, Radial | Newark Electronics |
Supercapacitor 15F 2.7V 35mohm 50uA | RS |
SCC 15F 2,7V -10+30%12,5x30/5,5 | Rutronik |
SCC Series 2.7 V 15 F 12.5 x 30 mm LS=5 mm Radial Super Capacitor | Future Electronics |
Supercapacitor, EDLC, 15 F, 2.7 V, -10%, +30%, 1000 hours @ 65°C, Radial Leaded | Avnet America |
CAP, 15F, 2.7V, SUPER CAP, RADIAL | element14 |
15F 2.7V 12.5X30 5.5MMLS | TTI Europe |
SUPERCAPACITORS/ULTRACAPACITORS | Richardson RFPD |
Supercapacitor, EDLC, 15 F, 2.7 V, -10%, +30%, 1000 hours @ 65�C, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a SCCT30B156SRB?
Additional datasheets, footprints and schematics for SCCT30B156SRB are listed on our Part Details page. You can also find images and similar parts to SCCT30B156SRB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SCCT30B156SRB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SCCT30B156SRB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SCCT30B156SRB fall under?
The SCCT30B156SRB is listed under Passive Components > Capacitors > Supercap / Ultracap / Double Layer Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SCCT30B156SRB when available in the Supercap / Ultracap / Double Layer Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SCCT30B156SRB you can contact the distributor directly for product support, shipping queries etc.
Is the SCCT30B156SRB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SCCT30B156SRB have stock available?
Authorised distributors including Newark Electronics, RS, Chip One Stop, Rutronik and Future Electronics have stock available or on a lead time for SCCT30B156SRB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SCCT30B156SRB often in real-time on the comparison pages.
What if I can't find stock of SCCT30B156SRB?
You can fill out our help required form which you can use to request a quote for SCCT30B156SRB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.