Status: | Unknown |
---|---|
Series: | SCC Series |
RoHS: | Unknown |
Prices starting from US$1.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.68
|
12
in stock
|
Buy Now | |
Newark Electronics
from US$1.50
|
451
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.71
|
164
in stock
|
Buy Now | |
Future Electronics
from US$1.43
|
-
|
Buy Now | |
element14
from US$1.47
|
-
|
Buy Now | |
Farnell
from US$1.11
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 10F |
---|---|
Voltage Rating | 2.7V |
Capacitor Terminals | Radial Leaded |
Product Range | SCC Series |
Capacitance Tolerance | +100% -0% |
Lead Spacing | 5.5mm |
Lifetime @ Temperature | 1000 hours @ 60°C |
Operating Temperature Min | -40°C |
Operating Temperature Max | 65°C |
ESR | 0.04ohm |
Capacitor Case Style | Can |
Diameter | 10mm |
Height | 30mm |
SVHC | No SVHC (27-Jun-2018) |
Supercapacitor, 10F, 2.7V, Radial | Newark Electronics |
Supercapacitor | Transfer Multisort Elektronik |
Supercapacitor 10F 2.7V 40mohm 30uA | RS |
SCC Series 2.7 V 10 F 10 x 30 mm LS= 5 mm Radial Super Capacitor | Future Electronics |
CAP, 10F, 2.7V, SUPER CAP, RADIAL | element14 |
Supercapacitor, EDLC, 10 F, 2.7 V, -0%, +100%, 1000 hours @ 65°C, Radial Leaded | Avnet Asia |
Supercapacitor, EDLC, 10 F, 2.7 V, -0%, +100%, 1000 hours @ 65�C, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a SCCS30B106PRB?
Additional datasheets, footprints and schematics for SCCS30B106PRB are listed on our Part Details page. You can also find images and similar parts to SCCS30B106PRB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SCCS30B106PRB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SCCS30B106PRB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SCCS30B106PRB fall under?
The SCCS30B106PRB is listed under Passive Components > Capacitors > Supercap / Ultracap / Double Layer Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SCCS30B106PRB when available in the Supercap / Ultracap / Double Layer Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SCCS30B106PRB you can contact the distributor directly for product support, shipping queries etc.
Is the SCCS30B106PRB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SCCS30B106PRB have stock available?
Authorised distributors including Newark Electronics, Transfer Multisort Elektronik, RS, Future Electronics and element14 have stock available or on a lead time for SCCS30B106PRB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SCCS30B106PRB often in real-time on the comparison pages.
What if I can't find stock of SCCS30B106PRB?
You can fill out our help required form which you can use to request a quote for SCCS30B106PRB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.