Status: | Unknown |
---|---|
Series: | SCC Series |
RoHS: | Unknown |
Prices starting from US$0.73
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.87
|
340
in stock
|
Buy Now | |
Newark Electronics
from US$1.00
|
1,880
in stock
|
Buy Now | |
element14
from US$0.77
|
1,880
in stock
|
Buy Now | |
Farnell
from US$0.73
|
1,880
in stock
|
Buy Now | |
TTI Europe
from US$0.75
|
1,000
in stock
|
Buy Now | |
Future Electronics
from US$0.78
|
-
|
Buy Now | |
Avnet America
from US$0.91
|
-
|
Buy Now | |
Richardson RFPD
from US$0.73
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 3.3F |
---|---|
Voltage Rating | 2.7V |
Capacitor Terminals | Radial Leaded |
Product Range | SCC Series |
Capacitance Tolerance | +100% -0% |
Lead Spacing | 3.5mm |
Lifetime @ Temperature | 1000 hours @ 60°C |
Operating Temperature Min | -40°C |
Operating Temperature Max | 65°C |
ESR | 0.095ohm |
Capacitor Case Style | Can |
Diameter | 8mm |
Height | 20mm |
SVHC | No SVHC (27-Jun-2018) |
Cap, 3.3F, 2.7V, Super Cap, Radial | Newark Electronics |
CAP, 3.3F, 2.7V, SUPER CAP, RADIAL | element14 |
3.3F 2.7V 8X20 3.5MMLS | TTI Europe |
Supercapacitor 3.3F 2.7V 95mohm 12uA | RS |
SCC Series 2.7 V 3.3 F 8 x 20 mm LS= 3.5 mm Radial Super Capacitor | Future Electronics |
Supercapacitor, EDLC, 3.3 F, 2.7 V, -0%, +100%, 1000 hours @ 65°C, Radial Leaded | Avnet America |
SUPERCAPACITORS/ULTRACAPACITORS | Richardson RFPD |
Supercapacitor, EDLC, 3.3 F, 2.7 V, -0%, +100%, 1000 hours @ 65�C, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a SCCR20B335PRB?
Additional datasheets, footprints and schematics for SCCR20B335PRB are listed on our Part Details page. You can also find images and similar parts to SCCR20B335PRB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SCCR20B335PRB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SCCR20B335PRB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SCCR20B335PRB fall under?
The SCCR20B335PRB is listed under Passive Components > Capacitors > Supercap / Ultracap / Double Layer Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SCCR20B335PRB when available in the Supercap / Ultracap / Double Layer Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SCCR20B335PRB you can contact the distributor directly for product support, shipping queries etc.
Is the SCCR20B335PRB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SCCR20B335PRB have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TTI Europe and RS have stock available or on a lead time for SCCR20B335PRB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SCCR20B335PRB often in real-time on the comparison pages.
What if I can't find stock of SCCR20B335PRB?
You can fill out our help required form which you can use to request a quote for SCCR20B335PRB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.