Status: | Unknown |
---|---|
Series: | SC30 Series |
RoHS: | Unknown |
Product Range | SC30 Series |
---|---|
Inductance | 3.9µH |
DC Current Rating | 420mA |
DC Resistance Max | 1ohm |
Inductance Tolerance | ± 10% |
SVHC | 2-Ethoxyethanol (27-Jun-2018) |
Body Diameter | 2.7mm |
Colour | Yellow |
Current Rating | 380mA |
External Length / Height | 7mm |
Inductance Measurement Frequency | 7.8MHz |
Inductor Case Style | Axial Leaded |
Inductor Type | High Frequency / RF |
Lead Diameter | 0.6mm |
Lead Length | 25mm |
No. of Pins | 2Pins |
Q Factor | 45 |
Q Test Frequency | 7.9MHz |
Self Resonant Frequency Min | 80MHz |
Tolerance + | 10% |
Tolerance - | 10% |
Voltage Rating V DC | 700V |
Voltage Rating VAC | 700V |
Sc30-10-2520-10 3.9Uh Ammo 1000 |Sigmainductors Te Connectivity SC303R9KT | Newark Electronics |
Power Inductors-Leaded SC30-10-2520-10 3.9UH AMMO | Rapid Electronics |
RF Choke, High Frequency, 3.9 uH, 420 mA, 1 Ohm, ± 10, 80 MHz | Avnet America |
INDUCTOR, 3.9UH, AXIAL | Farnell |
Where can I find additional details, specifications and documents for a SC303R9KT?
Additional datasheets, footprints and schematics for SC303R9KT are listed on our Part Details page. You can also find images and similar parts to SC303R9KT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SC303R9KT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SC303R9KT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SC303R9KT fall under?
The SC303R9KT is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to SC303R9KT when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SC303R9KT you can contact the distributor directly for product support, shipping queries etc.
Is the SC303R9KT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SC303R9KT have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and Farnell have stock available or on a lead time for SC303R9KT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SC303R9KT often in real-time on the comparison pages.
What if I can't find stock of SC303R9KT?
You can fill out our help required form which you can use to request a quote for SC303R9KT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.