Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 45V |
---|---|
Forward Current If(AV) | 30A |
Diode Configuration | Dual Common Cathode |
Diode Case Style | TO-263 |
No. of Pins | 3Pins |
Forward Voltage VF Max | 820mV |
Forward Surge Current Ifsm Max | 150A |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
SVHC | Lead (27-Jun-2018) |
Semiconductor Technology | Si |
Schottky Rectifier, 45 V, 30 A, Dual Common Cathode, TO-263 (D2PAK), 3 Pins, 820 mV | Avnet America |
SCHOTTKY RECT, AEC-Q101, 45V, TO-263 | element14 |
Schottky Rect, Aec-Q101, 45V, To-263 | Newark Electronics |
Where can I find additional details, specifications and documents for a SBRB2545CTT4G?
Additional datasheets, footprints and schematics for SBRB2545CTT4G are listed on our Part Details page. You can also find images and similar parts to SBRB2545CTT4G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SBRB2545CTT4G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SBRB2545CTT4G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SBRB2545CTT4G fall under?
The SBRB2545CTT4G is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to SBRB2545CTT4G when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SBRB2545CTT4G you can contact the distributor directly for product support, shipping queries etc.
Is the SBRB2545CTT4G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SBRB2545CTT4G have stock available?
Authorised distributors including Avnet America, element14, Farnell, Newark Electronics and EBV Elektronik have stock available or on a lead time for SBRB2545CTT4G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SBRB2545CTT4G often in real-time on the comparison pages.
What if I can't find stock of SBRB2545CTT4G?
You can fill out our help required form which you can use to request a quote for SBRB2545CTT4G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.