Status: | Active |
---|---|
Series: | BAW56L |
RoHS: | Compliant |
Prices starting from US$0.0174
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0341
|
6,516
in stock
|
Buy Now | |
Future Electronics
from US$0.0350
|
120,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
6,516
in stock
|
Buy Now | |
element14
from US$0.0360
|
6,516
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0456
|
5,540
in stock
|
Buy Now | |
Avnet Silica
-
|
378,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
21,000
in stock
|
Buy Now | |
Avnet America
from US$0.0174
|
-
|
Buy Now | |
RS Americas
from US$0.06
|
-
|
Buy Now | |
Avnet Asia
from US$0.0333
|
-
|
Buy Now |
Pb-Free Packages are Available |
S & SSV1 Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AECQ101 Qualified and PPAP Capable |
Applications |
---|
ESD Protection |
Data Line Protection |
Steering Logic |
End Products |
---|
Polarity Reversal Protection |
Inductive Load Protection |
Description | BAW56L |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Configuration | Common Anode |
VR Min (V) | 70 |
VF Max (V) | 1 |
IR Max (µA) | 2.4 |
IF Max (A) | 0.2 |
trr Max (ns) | 6 |
CD Max (pF) | 2 |
Package Type | SOT-23-3 |
SBAW56 Series 70 V 200 mA Surface Mount Dual Switching Diode - SOT-23-3 | Future Electronics |
MISCELLANEOUS MOSFETS | Farnell |
Diode, Small Signal, Aec-Q101, 70V | Newark Electronics |
DIODE, SMALL SIGNAL, AEC-Q101, 70V | element14 |
Diode: switching | Transfer Multisort Elektronik |
Diode Small Signal Switching 70V 0.2A 3-Pin SOT-23 T/R | Avnet Silica |
SBAW56LT1G Dual Switching Diode, Common Anode, 200mA 70V, 3-Pin SOT-23 | ON Semiconductor SBAW56LT1G | RS Americas |
Where can I find additional details, specifications and documents for a SBAW56LT1G?
Additional datasheets, footprints and schematics for SBAW56LT1G are listed on our Part Details page. You can also find images and similar parts to SBAW56LT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SBAW56LT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SBAW56LT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SBAW56LT1G fall under?
The SBAW56LT1G is listed under Discrete & Power Modules > Small Signal Switching Diodes.
Can I view similar or alternative parts?
You can view similar parts to SBAW56LT1G when available in the Small Signal Switching Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SBAW56LT1G you can contact the distributor directly for product support, shipping queries etc.
Is the SBAW56LT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for SBAW56LT1G have stock available?
Authorised distributors including Future Electronics, Farnell, Newark Electronics, element14 and Transfer Multisort Elektronik have stock available or on a lead time for SBAW56LT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SBAW56LT1G often in real-time on the comparison pages.
What if I can't find stock of SBAW56LT1G?
You can fill out our help required form which you can use to request a quote for SBAW56LT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.