Status: | Active |
---|---|
Series: | BAV70L |
RoHS: | Compliant |
Prices starting from US$0.0136
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0313
|
No stock
|
Buy Now | |
Future Electronics
from US$0.0254
|
216,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0330
|
162,000
in stock
|
Buy Now | |
Avnet America
from US$0.0136
|
162,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.0437
|
30,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0352
|
5,300
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0483
|
3,000
in stock
|
Buy Now | |
Avnet Silica
-
|
147,000
in stock
|
Buy Now | |
element14
from US$0.0463
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Extremely Fast Switching Speed |
This device is available in Pb-free package(s). Specifications herein apply to both standard and Pb-free devices. Please see our website at www.onsemi.com for specific Pb-free orderable part numbers, or contact your local ON Semiconductor sales office or representative. |
S Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AECQ101 Qualified and PPAP Capable |
Description | BAV70L |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Configuration | Common Cathode |
VR Min (V) | 100 |
VF Max (V) | 1 |
IR Max (µA) | 2.5 |
IF Max (A) | 0.2 |
trr Max (ns) | 6 |
CD Max (pF) | 1.5 |
Package Type | SOT-23-3 |
MISCELLANEOUS MOSFETS | Farnell |
SBAV70LT1G Series 100 V 200 mA Common Cathode Dual Switching Diode - SOT-23-3 | Future Electronics |
Ss Sot23 Swch Dio Spcl Tr Rohs Compliant: Yes |Onsemi SBAV70LT1G | Newark Electronics |
Diode Small Signal Switching 70V 0.2A 3-Pin SOT-23 T/R | Avnet America |
Diode: switching | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a SBAV70LT1G?
Additional datasheets, footprints and schematics for SBAV70LT1G are listed on our Part Details page. You can also find images and similar parts to SBAV70LT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SBAV70LT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SBAV70LT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SBAV70LT1G fall under?
The SBAV70LT1G is listed under Discrete & Power Modules > Small Signal Switching Diodes.
Can I view similar or alternative parts?
You can view similar parts to SBAV70LT1G when available in the Small Signal Switching Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SBAV70LT1G you can contact the distributor directly for product support, shipping queries etc.
Is the SBAV70LT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for SBAV70LT1G have stock available?
Authorised distributors including Farnell, Future Electronics, Newark Electronics, Avnet America and Avnet Asia have stock available or on a lead time for SBAV70LT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SBAV70LT1G often in real-time on the comparison pages.
What if I can't find stock of SBAV70LT1G?
You can fill out our help required form which you can use to request a quote for SBAV70LT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.