Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | Open Ends |
---|---|
Diameter (Body) | .177in, 4.5mm |
Wire Diameter | .009in, .25mm |
Length (Body) | .6in, 15mm |
Wire Length | 15mm |
Tolerance Class | B/W0.3 |
Wire Count | 2 |
Sensor Package | Glass |
Lead Wire Style | Ni/Pt |
Sensor Type | Platinum Glass Wire Wound Sensor Type GO |
Wire/Cladding Type | Ni/Pt |
Model Number | GO 1545 |
Element Material | Platinum |
T_ref for Accuracy | 0°C |
TCR at (T1 and T2) | 3850ppm/°C |
Maximum Temperature | 400°C, 752°F |
Resistance (at T_ref) | 100 (0 °C)Ω |
抵抗の参照温度 | 0°C |
T1 and T2 for TCR | 0 and +100°C |
Ambient Temperature Range | -320.8 – 752°F, -196 – 400°C |
Accuracy (at T_ref) | ± .3°C |
Sensor | RS Americas |
GO1545 1PT100 W0.3 L15/D4.5MM | TTI Europe |
RTD Glass Wire Wound Temp Sensor Analog | Avnet America |
Industrial Temperature Sensors RTD TEMP SENSOR GLASS | Sager |
Where can I find additional details, specifications and documents for a SB0862?
Additional datasheets, footprints and schematics for SB0862 are listed on our Part Details page. You can also find images and similar parts to SB0862 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SB0862 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SB0862 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SB0862 fall under?
The SB0862 is listed under Sensors > Temperature Sensors > RTD Sensors & Probes > RTD Sensors.
Can I view similar or alternative parts?
You can view similar parts to SB0862 when available in the RTD Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SB0862 you can contact the distributor directly for product support, shipping queries etc.
Is the SB0862 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SB0862 have stock available?
Authorised distributors including RS Americas, TTI Europe, Avnet America and Sager have stock available or on a lead time for SB0862.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SB0862 often in real-time on the comparison pages.
What if I can't find stock of SB0862?
You can fill out our help required form which you can use to request a quote for SB0862 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.