Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Connector Type | Open Ends |
---|---|
Diameter (Body) | .452in, 11.5mm |
Wire Length | 1500mm |
Length (Body) | 5.51in, 140mm |
Wire Diameter | 26AWG |
Wire Count | 3 |
Tolerance Class | B/W0.3 |
Wire/Cladding Type | PTFE Insulated |
Lead Wire Style | PTFE Insulated |
Sensor Type | Platinum Flexible Sensor For Surface Type ESS15 |
Model Number | ESS15 |
Element Material | Platinum |
T_ref for Accuracy | 0°C |
Ambient Temperature Range | -80 – 180°C, -112 – 356°F |
TCR at (T1 and T2) | 3850ppm/°C |
Resistance (at T_ref) | 100 (0 °C)Ω |
T1 and T2 for TCR | 0 and +100°C |
Accuracy (at T_ref) | ± .3°C |
Maximum Temperature | 180°C, 356°F |
抵抗の参照温度 | 0°C |
Where can I find additional details, specifications and documents for a SB0083?
Additional datasheets, footprints and schematics for SB0083 are listed on our Part Details page. You can also find images and similar parts to SB0083 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SB0083 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SB0083 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SB0083 fall under?
The SB0083 is listed under Sensors > Temperature Sensors > RTD Sensors & Probes > RTD Sensors.
Can I view similar or alternative parts?
You can view similar parts to SB0083 when available in the RTD Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SB0083 you can contact the distributor directly for product support, shipping queries etc.
Is the SB0083 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SB0083 have stock available?
There is no stock from authorised distributors for SB0083.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SB0083 often in real-time on the comparison pages.
What if I can't find stock of SB0083?
You can fill out our help required form which you can use to request a quote for SB0083 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.