Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency | 500kHz |
---|---|
Supply Voltage Min | 4.5V |
Supply Voltage Max | 16V |
Digital IC Case | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Base Number | 555 |
Clock External Input | No |
No. of Timers | 1 |
Operating Mode | Astable Monostable |
Operating Temperature Range | -40°C to +105°C |
Supply Voltage Range | 4.5V to 16V |
Termination Type | Surface Mount Device |
BIPOLAR TIMER, SINGLE, GEN PURPOSE SOIC8 | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency | 100kHz |
---|---|
Supply Voltage Min | 4.5V |
Supply Voltage Max | 16V |
Digital IC Case | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 555 |
Clock External Input | No |
IC Generic Number | 555 |
Logic Function Number | 555 |
No. of Timers | 1 |
Operating Frequency Max | 0.5MHz |
Operating Mode | Astable Monostable |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 4.5V to 16V |
SA555D, Standard Timer | RS |
Timer Precision, Smd, Soic8, 555 | Newark Electronics |
Where can I find additional details, specifications and documents for a SA555D..?
Additional datasheets, footprints and schematics for SA555D.. are listed on our Part Details page. You can also find images and similar parts to SA555D.. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SA555D.. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SA555D.. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SA555D.. fall under?
The SA555D.. is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Timers Oscillators & Pulse Generators.
Can I view similar or alternative parts?
You can view similar parts to SA555D.. when available in the Timers Oscillators & Pulse Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SA555D.. you can contact the distributor directly for product support, shipping queries etc.
Is the SA555D.. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SA555D.. have stock available?
Authorised distributors including Chip One Stop, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for SA555D...
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SA555D.. often in real-time on the comparison pages.
What if I can't find stock of SA555D..?
You can fill out our help required form which you can use to request a quote for SA555D.. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.