Status: | Not Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 48V |
Clamping Voltage Vc Max | 77.4V |
Diode Case Style | DO-15 |
No. of Pins | 2Pins |
Breakdown Voltage Min | 53.3V |
Breakdown Voltage Max | 58.9V |
Peak Pulse Power Dissipation | 500W |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Breakdown Voltage | 58.9V |
Breakdown Voltage Range | 53.3V to 58.9V |
Breakover Voltage Min | 53.3V |
Diode Type | Bidirectional TVS |
Peak Pulse Current Ippm | 6.7A |
Power Dissipation Pd | 3W |
Power Dissipation Ptot Max | 3W |
Stand-off Voltage | 48V |
Termination Type | Axial Leaded |
Test Current | 1mA |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tvs Diode, Bidir, 48V, Do-15 | Newark Electronics |
TVS DIODE, BIDIR, 48V, DO-15 | element14 |
500W 48VWM 5% BI DO204AC | TTI Europe |
Where can I find additional details, specifications and documents for a SA48(C)A?
Additional datasheets, footprints and schematics for SA48(C)A are listed on our Part Details page. You can also find images and similar parts to SA48(C)A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SA48(C)A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SA48(C)A price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SA48(C)A you can contact the distributor directly for product support, shipping queries etc.
Is the SA48(C)A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for SA48(C)A have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and TTI Europe have stock available or on a lead time for SA48(C)A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SA48(C)A often in real-time on the comparison pages.
What if I can't find stock of SA48(C)A?
You can fill out our help required form which you can use to request a quote for SA48(C)A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.