SA111E104MAR Capacitors by KYOCERA AVX

CAPACITOR CERAMIC 0.1UF 100V Z5U 20% AXIAL

Status: Unknown
Series: SpinGuard SA Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

AVX SA Series Conformally Coated Axial Leaded MLC Temperature Coefficients: C0G (NP0), X7R, X5R, Z5U 10, 50, 100, 200 Volts Case Material: Epoxy (Flame Retardant to UL Bulletin 492, Par. 280) Lead Material: Solderable

Where to Buy

Prices starting from US$0.0440

Distributor Stock
Logo for RS
RS
from US$0.08
16,900
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.05
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.0440
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.16
-
Buy Now
Logo for element14
element14
from US$0.05
-
Buy Now
Logo for Farnell
Farnell
from US$0.06
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 0.1µF
Voltage Rating 100V
Product Range SpinGuard SA Series
Capacitance Tolerance ± 20%
Capacitor Terminals Axial Leaded
Dielectric Characteristic Z5U
No. of Pins 2Pins

Alternative Descriptions

Axial Capacitor SA11 100V Z5U 0.1uF 20% | RS
Capacitor Ceramic 0.1Uf 100V, Z5U, 20%, Axial | Newark Electronics
SA Series ╪ 3.05 x 4.32 mm 100 nF 100 V ▒20% Tolerance Z5U Axial Lead/SpinGuard« | Future Electronics
Multilayer Ceramic Capacitor, 0.1 uF, 100 V, ± 20%, Z5U, Axial Leaded | Avnet America
CAPACITOR CERAMIC 0.1UF 100V, Z5U, 20%, AXIAL | element14
Multilayer Ceramic Capacitor, 0.1 uF, 100 V, � 20%, Z5U, Axial Leaded | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SA111E104MAR?

Additional datasheets, footprints and schematics for SA111E104MAR are listed on our Part Details page. You can also find images and similar parts to SA111E104MAR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SA111E104MAR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SA111E104MAR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SA111E104MAR fall under?

The SA111E104MAR is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to SA111E104MAR when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SA111E104MAR you can contact the distributor directly for product support, shipping queries etc.

Is the SA111E104MAR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SA111E104MAR have stock available?

Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for SA111E104MAR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SA111E104MAR often in real-time on the comparison pages.

What if I can't find stock of SA111E104MAR?

You can fill out our help required form which you can use to request a quote for SA111E104MAR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay