Status: | Unknown |
---|---|
Series: | S89R Series |
RoHS: | Unknown |
Contact Configuration | DPDT |
---|---|
Coil Voltage | 12VDC |
Contact Current | 15A |
Product Range | S89R Series |
Relay Mounting | Panel |
Coil Type | Latching Single Coil |
Contact Voltage VAC | 250VAC |
Contact Material | - |
Relay, General Purpose Latching | Carlton-Bates |
TYCO P&B BISTABLE, IMPULSE RELDiscontinued 8/7/2018 | Relay Specialties |
Where can I find additional details, specifications and documents for a S89R11DAC1-12?
Additional datasheets, footprints and schematics for S89R11DAC1-12 are listed on our Part Details page. You can also find images and similar parts to S89R11DAC1-12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S89R11DAC1-12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S89R11DAC1-12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S89R11DAC1-12 fall under?
The S89R11DAC1-12 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to S89R11DAC1-12 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S89R11DAC1-12 you can contact the distributor directly for product support, shipping queries etc.
Is the S89R11DAC1-12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S89R11DAC1-12 have stock available?
Authorised distributors including element14, Carlton-Bates, Farnell and Relay Specialties have stock available or on a lead time for S89R11DAC1-12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S89R11DAC1-12 often in real-time on the comparison pages.
What if I can't find stock of S89R11DAC1-12?
You can fill out our help required form which you can use to request a quote for S89R11DAC1-12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.