S89R11AAC1-24 Switches, Relays & Solenoids by TE Connectivity

RELAY DPDT 250VAC 125VDC 15A

Status: Unknown
Series: S89R Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$69.18

Distributor Stock
Logo for Farnell
Farnell
from US$81.23
No stock
Buy Now
Logo for element14
element14
from US$69.18
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Contact Configuration DPDT
Coil Voltage 24VAC
Contact Current 15A
Product Range S89R Series
Relay Mounting Panel
Coil Type Latching Single Coil
Contact Voltage VAC 250VAC
Contact Material -

Alternative Descriptions

Relay, Dpdt, 250Vac, 125Vdc, 15A | Newark Electronics
TYCO P&B BISTABLE, IMPULSE RELDiscontinued 8/7/2018 | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a S89R11AAC1-24?

Additional datasheets, footprints and schematics for S89R11AAC1-24 are listed on our Part Details page. You can also find images and similar parts to S89R11AAC1-24 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for S89R11AAC1-24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S89R11AAC1-24 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does S89R11AAC1-24 fall under?

The S89R11AAC1-24 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.

Can I view similar or alternative parts?

You can view similar parts to S89R11AAC1-24 when available in the Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the S89R11AAC1-24 you can contact the distributor directly for product support, shipping queries etc.

Is the S89R11AAC1-24 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for S89R11AAC1-24 have stock available?

Authorised distributors including element14, Farnell, Newark Electronics and Relay Specialties have stock available or on a lead time for S89R11AAC1-24.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for S89R11AAC1-24 often in real-time on the comparison pages.

What if I can't find stock of S89R11AAC1-24?

You can fill out our help required form which you can use to request a quote for S89R11AAC1-24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay