Status: | Unknown |
---|---|
Series: | S4M Series |
RoHS: | Unknown |
Prices starting from US$0.07
Repetitive Reverse Voltage Vrrm Max | 1kV |
---|---|
Forward Current If(AV) | 4A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.15V |
Reverse Recovery Time trr Max | 2.5µs |
Forward Surge Current Ifsm Max | 100A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins, 2 Pin |
Product Range | S4M Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Alternate Case Style | DO-214AB |
Current If @ Vf | 4A |
Current Ifsm | 100A |
Diode Type | Standard Recovery |
Forward Voltage | 1.15V |
Junction Temperature Tj Max | 150°C |
Junction to Case Thermal Resistance A | 13°C/W |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Reverse Recovery Time trr Typ | 2.5µs |
Termination Type | Surface Mount Device |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a S4M?
Additional datasheets, footprints and schematics for S4M are listed on our Part Details page. You can also find images and similar parts to S4M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S4M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S4M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S4M fall under?
The S4M is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to S4M when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S4M you can contact the distributor directly for product support, shipping queries etc.
Is the S4M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S4M have stock available?
Authorised distributors including Schukat Electronic, Newark Electronics, element14, Farnell and EBV Elektronik have stock available or on a lead time for S4M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S4M often in real-time on the comparison pages.
What if I can't find stock of S4M?
You can fill out our help required form which you can use to request a quote for S4M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.