Status: | Unknown |
---|---|
Series: | S Series |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.18
|
19,630
in stock
|
Buy Now | |
element14
from US$0.19
|
19,630
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
1,491
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
500
in stock
|
Buy Now | |
Chip One Stop
from US$0.18
|
110
in stock
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 22000pF |
---|---|
Voltage Rating | 1kV |
Product Range | S Series |
Capacitance Tolerance | ± 20% |
Dielectric Characteristic | Z5U |
Lead Spacing | 10mm |
Capacitor Terminals | Radial Leaded |
Operating Temperature Min | -30°C |
Operating Temperature Max | 125°C |
SVHC | No SVHC (15-Jan-2019) |
CAP, 0.022µF, 1 KV, 20%, Z5U | element14 |
Cap, Disc, Z5U, 0.022Uf, 1Kv, Radial | Newark Electronics |
S Series ╪ 19 x 6 mm 2.2 nF 1 kV ▒20% Z5U General Purpose Ceramic Disc Capacitor | Future Electronics |
Single Layer Ceramic Capacitor, 0.022 uF, 1 kV, ± 20%, Z5U, 10 mm, PC Pin | Avnet America |
Single Layer Ceramic Capacitor, 0.022 uF, 1 kV, � 20%, Z5U, 10 mm, PC Pin | Avnet Abacus |
Where can I find additional details, specifications and documents for a S223M75Z5UN83J0R?
Additional datasheets, footprints and schematics for S223M75Z5UN83J0R are listed on our Part Details page. You can also find images and similar parts to S223M75Z5UN83J0R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S223M75Z5UN83J0R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S223M75Z5UN83J0R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S223M75Z5UN83J0R fall under?
The S223M75Z5UN83J0R is listed under Passive Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to S223M75Z5UN83J0R when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S223M75Z5UN83J0R you can contact the distributor directly for product support, shipping queries etc.
Is the S223M75Z5UN83J0R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S223M75Z5UN83J0R have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Future Electronics and Chip One Stop have stock available or on a lead time for S223M75Z5UN83J0R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S223M75Z5UN83J0R often in real-time on the comparison pages.
What if I can't find stock of S223M75Z5UN83J0R?
You can fill out our help required form which you can use to request a quote for S223M75Z5UN83J0R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.