S221K25Y5PN6TK5R Capacitors by Vishay Intertechnology

CAP 220PF 1 KV 10% Y5P

Status: Unknown
Series: S Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.06

Distributor Stock
Logo for Farnell
Farnell
from US$0.06
4,140
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.11
4,140
in stock
Buy Now
Logo for element14
element14
from US$0.06
4,140
in stock
Buy Now

Specifications

Capacitance 220pF
Voltage Rating 1kV
Product Range S Series
Capacitance Tolerance ± 10%
Dielectric Characteristic Y5P
Lead Spacing 5mm
Capacitor Terminals Radial Leaded
Operating Temperature Min -30°C
Operating Temperature Max 125°C
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

Cap, 220Pf, 1 Kv, 10%, Y5P | Newark Electronics
CAP, 220PF, 1 KV, 10%, Y5P | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a S221K25Y5PN6TK5R?

Additional datasheets, footprints and schematics for S221K25Y5PN6TK5R are listed on our Part Details page. You can also find images and similar parts to S221K25Y5PN6TK5R on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for S221K25Y5PN6TK5R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S221K25Y5PN6TK5R price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does S221K25Y5PN6TK5R fall under?

The S221K25Y5PN6TK5R is listed under Passive Components > Capacitors > Ceramic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to S221K25Y5PN6TK5R when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the S221K25Y5PN6TK5R you can contact the distributor directly for product support, shipping queries etc.

Is the S221K25Y5PN6TK5R RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for S221K25Y5PN6TK5R have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for S221K25Y5PN6TK5R.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for S221K25Y5PN6TK5R often in real-time on the comparison pages.

What if I can't find stock of S221K25Y5PN6TK5R?

You can fill out our help required form which you can use to request a quote for S221K25Y5PN6TK5R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay