Status: | Unknown |
---|---|
Series: | S1A, S1B, S1D, S1G, S1J, S1K, S1M |
RoHS: | Unknown |
Prices starting from US$0.0201
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.06
|
61,900
in stock
|
Buy Now | |
Future Electronics
from US$0.0227
|
2,190,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0287
|
1,065,000
in stock
|
Buy Now | |
element14
from US$0.06
|
293,461
in stock
|
Buy Now | |
Farnell
from US$0.06
|
293,461
in stock
|
Buy Now | |
Avnet America
from US$0.0201
|
285,000
in stock
|
Buy Now | |
Rutronik
from US$0.0271
|
270,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0490
|
135,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0414
|
10,145
in stock
|
Buy Now | |
Chip One Stop
from US$0.0258
|
5,275
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,990,000
in stock
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Low profile package |
Ideal for automated placement |
Glass passivated pellet chip junction |
Applications |
---|
For use in general purpose rectification of power supplies, inverters, converters and freewheeling diodes for consumer, automotive, and telecommunication. |
Application Notes |
---|
Application Note |
Constructions |
---|
Cross Sections of SUPERECTIFIER® Construction |
Datasheet |
---|
S1A, S1B, S1D, S1G, S1J, S1K, S1M |
General Information |
---|
Soldering Process |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Packaging Information |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
S1M Series 1 A 1000 V Surface Mount Glass Passivated Rectifier - DO-214AC | Future Electronics |
1.0A 1KV STD DO214AC | TTI Europe |
RECTIFIER, STANDARD, 1A, 1KV, DO-214AC-2 | element14 |
Diode Switching 1KV 1A 2-Pin SMA T/R | Avnet America |
DIODE 1A 1000V SMA | Rutronik |
Zener Diode Microsmf Do-219Ac Rohs Compliant: Yes |Vishay S1M-E3/5AT | Newark Electronics |
Diode Standard Rectifier 1A 1KV SMA | RS |
Diode: rectifying | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a S1M-E3/5AT?
Additional datasheets, footprints and schematics for S1M-E3/5AT are listed on our Part Details page. You can also find images and similar parts to S1M-E3/5AT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S1M-E3/5AT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S1M-E3/5AT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S1M-E3/5AT fall under?
The S1M-E3/5AT is listed under Semiconductors - Discretes > More Semiconductors - Discretes.
Can I view similar or alternative parts?
You can view similar parts to S1M-E3/5AT when available in the More Semiconductors - Discretes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S1M-E3/5AT you can contact the distributor directly for product support, shipping queries etc.
Is the S1M-E3/5AT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S1M-E3/5AT have stock available?
Authorised distributors including Future Electronics, TTI Europe, element14, Farnell and Avnet America have stock available or on a lead time for S1M-E3/5AT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S1M-E3/5AT often in real-time on the comparison pages.
What if I can't find stock of S1M-E3/5AT?
You can fill out our help required form which you can use to request a quote for S1M-E3/5AT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.