Status: | Unknown |
---|---|
Series: | Thermofit S-1125 series |
RoHS: | Unknown |
Prices starting from US$47.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$84.55
|
5
in stock
|
Buy Now | |
WireMasters
from US$50.50
|
1,711
in stock
|
Buy Now | |
Powell Electronics
from US$95.49
|
440
in stock
|
Buy Now | |
element14
from US$176.94
|
176
in stock
|
Buy Now | |
Newark Electronics
from US$177.92
|
168
in stock
|
Buy Now | |
Heilind Electronics
from US$142.85
|
21
in stock
|
Buy Now | |
Farnell
from US$196.45
|
18
in stock
|
Buy Now | |
Rapid Electronics
from US$279.31
|
3
in stock
|
Buy Now | |
Chip One Stop
from US$237.00
|
3
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$142.85
|
3
in stock
|
Buy Now | |
Avnet America
from US$174.97
|
-
|
Buy Now | |
RS Americas
from US$186.15
|
-
|
Buy Now | |
Electro Enterprises
from US$47.27
|
-
|
Buy Now | |
TTI Europe
from US$94.46
|
-
|
Buy Now | |
TE Store
from US$166.84
|
-
|
Buy Now |
Adhesive Type | Epoxy - 2 Part |
---|---|
Adhesive Colour | Black / Grey |
Cure | - |
Tensile Strength | - |
Dispensing Method | Syringe |
Volume | 50ml |
Weight | - |
Product Range | Thermofit S-1125 series |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Max | +150°C |
Operating Temperature Min | -55°C |
Two-Components Adhesive 50 ml | WireMasters |
ADHESIVE, SYRINGE, 50ML | element14 |
Heat Resistant Adhesive, Epoxy, 16 Pc | Newark Electronics |
S1125-KIT-8 657863-000 / 2-1195187-6 | Heilind Electronics |
S1125-KIT-8 adhesive kit,50ml | RS |
Chemicals ADHESIVE 50-ML DUAL SYRINGE | Rapid Electronics |
657863-000 S1125 Chemical and Heat Resistant Adhesive Kit | Avnet America |
Adhesive, Heat Resistant Epoxy-2 Part, Syringe, 50mL, Black/Grey, S-1125 Series | TE Connectivity S1125-KIT-8 | RS Americas |
S1125-KIT-8 TWO-PART PASTE | TTI Europe |
Special Order: S1125-KIT-8 Packaging Method: Dual Pack Packaging Quantity: 1 Heat Resistance Temperature (Max): 150 °C Dual Pack 1 | Thermal Epoxy From Raychem | Part Number: S1125-KIT-8 | Internal Number: 657863-000 | Alias Number: 2-1195187-6 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a S1125-KIT-8?
Additional datasheets, footprints and schematics for S1125-KIT-8 are listed on our Part Details page. You can also find images and similar parts to S1125-KIT-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S1125-KIT-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S1125-KIT-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S1125-KIT-8 fall under?
The S1125-KIT-8 is listed under Chemicals & Adhesives > Adhesives & Glues > Structural Adhesives.
Can I view similar or alternative parts?
You can view similar parts to S1125-KIT-8 when available in the Structural Adhesives range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S1125-KIT-8 you can contact the distributor directly for product support, shipping queries etc.
Is the S1125-KIT-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S1125-KIT-8 have stock available?
Authorised distributors including WireMasters, Powell Electronics, element14, Newark Electronics and Heilind Electronics have stock available or on a lead time for S1125-KIT-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S1125-KIT-8 often in real-time on the comparison pages.
What if I can't find stock of S1125-KIT-8?
You can fill out our help required form which you can use to request a quote for S1125-KIT-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.