S02-04-RCS453 Cable by TE Connectivity

SOLDER SLEEVE TERMINATOR WITH LEAD 20AWG 5.95MM ID PVDF

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.59

Distributor Stock
Logo for Farnell
Farnell
from US$2.56
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$1.67
-
Buy Now
Logo for RS Americas
RS Americas
from US$1.59
-
Buy Now
Logo for element14
element14
from US$2.24
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Connector Type Terminator
Internal Diameter 5.95mm
Insulator Colour Blue (Transparent)
Insulator Material PVDF (Polyvinylidene Fluoride)
Insulator Length 19.1mm

Alternative Descriptions

Cable Accessories Solder Sleeve Shield Terminator Polyvinylidene Fluoride Blue | Avnet America
SolderSleeve ShieldTerminator TransBlue Polyvinylidene 19.1mmL S02 M83519 Series | TE Connectivity S02-04-RCS453 | RS Americas
Solder Sleeve Terminator With Lead, 20Awg, 5.95Mm Id, Pvdf | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a S02-04-RCS453?

Additional datasheets, footprints and schematics for S02-04-RCS453 are listed on our Part Details page. You can also find images and similar parts to S02-04-RCS453 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for S02-04-RCS453 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S02-04-RCS453 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does S02-04-RCS453 fall under?

The S02-04-RCS453 is listed under Cable Leads & Connectors > Cable > Cable Accessories.

Can I view similar or alternative parts?

You can view similar parts to S02-04-RCS453 when available in the Cable Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the S02-04-RCS453 you can contact the distributor directly for product support, shipping queries etc.

Is the S02-04-RCS453 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for S02-04-RCS453 have stock available?

Authorised distributors including Avnet America, RS Americas, element14, Farnell and Newark Electronics have stock available or on a lead time for S02-04-RCS453.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for S02-04-RCS453 often in real-time on the comparison pages.

What if I can't find stock of S02-04-RCS453?

You can fill out our help required form which you can use to request a quote for S02-04-RCS453 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay