Status: | Unknown |
---|---|
Series: | Solder Sleeve Series |
RoHS: | Unknown |
Prices starting from US$0.70
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.68
|
No stock
|
Buy Now | |
element14
from US$1.60
|
389
in stock
|
Buy Now | |
Farnell
from US$1.45
|
389
in stock
|
Buy Now | |
RS Americas
from US$1.03
|
28
in stock
|
Buy Now | |
Electro Enterprises
-
|
1,078
in stock
|
Buy Now | |
Newark Electronics
from US$0.85
|
-
|
Buy Now | |
Avnet America
from US$0.71
|
-
|
Buy Now | |
TTI Europe
from US$0.70
|
-
|
Buy Now |
Connector Type | Terminator |
---|---|
Internal Diameter | 3.68mm |
Insulator Colour | Blue |
Insulator Material | PVDF (Polyvinylidene Fluoride) |
Insulator Length | 16.5mm |
Wire Gauge | - |
Product Range | Solder Sleeve Series |
SVHC | No SVHC (15-Jan-2018) |
Contact Plating | Tin Plated Contacts |
Termination Method | Solder |
SolderSleeve ShieldTerminator TransBlue Polyvinylidene 16.5mmL S01 M83519 Series | TE Connectivity S01-02-R | RS Americas |
Sleeve,Solder,ImmersionResistant,Transp | RS |
Terminal, Sleeve, 2.65Mm, Blue | Newark Electronics |
Cable Accessories Shield Terminator Thermoplastic Blue Tin/Silver | Avnet America |
S01-02-R | TTI Europe |
Where can I find additional details, specifications and documents for a S01-02-R?
Additional datasheets, footprints and schematics for S01-02-R are listed on our Part Details page. You can also find images and similar parts to S01-02-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S01-02-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S01-02-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S01-02-R fall under?
The S01-02-R is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to S01-02-R when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S01-02-R you can contact the distributor directly for product support, shipping queries etc.
Is the S01-02-R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S01-02-R have stock available?
Authorised distributors including element14, Farnell, RS Americas, Electro Enterprises and RS have stock available or on a lead time for S01-02-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S01-02-R often in real-time on the comparison pages.
What if I can't find stock of S01-02-R?
You can fill out our help required form which you can use to request a quote for S01-02-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.