Status: | Unknown |
---|---|
Series: | RZ Series |
RoHS: | Unknown |
Prices starting from US$1.23
Contact Configuration | SPST-NO |
---|---|
Coil Voltage | 5VDC |
Contact Current | 12A |
Product Range | RZ Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250VAC |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Nickel |
Coil Resistance | 60ohm |
Approvals & Standards | - |
SVHC | No SVHC (15-Jan-2018) |
Coil Voltage VDC Nom | 5V |
Contact Current Max | 12A |
Contact Voltage AC Nom | 250V |
External Depth | 29mm |
External Height | 15.7mm |
External Width | 12.7mm |
Nom Operating Power | 420mW |
Relay Type | Power |
General Purpose Relays RZ01-1A4-D005 | Rapid Electronics |
Rz01-1A4-D005 |Potter&brumfield Te Connectivity RZ01-1A4-D005 | Newark Electronics |
Relay Power PCB 12A SPST-NO 5VDC | RS |
RZ Series General Purpose Power PCB Relay 3.5 mm Pinning 12 A 1-Form A (1 NO) Contact 5 VDC 60 Ohm 420 mW Silver Nickel | Avnet America |
Shrack, Relay Power PCB 12A SPST-NO 5VDC | TE Connectivity RZ01-1A4-D005 | RS Americas |
RZ POWER PCB RELAY-1 POLE | TTI Europe |
Where can I find additional details, specifications and documents for a RZ01-1A4-D005?
Additional datasheets, footprints and schematics for RZ01-1A4-D005 are listed on our Part Details page. You can also find images and similar parts to RZ01-1A4-D005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RZ01-1A4-D005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RZ01-1A4-D005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RZ01-1A4-D005 fall under?
The RZ01-1A4-D005 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to RZ01-1A4-D005 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RZ01-1A4-D005 you can contact the distributor directly for product support, shipping queries etc.
Is the RZ01-1A4-D005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RZ01-1A4-D005 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, RS, Avnet America and RS Americas have stock available or on a lead time for RZ01-1A4-D005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RZ01-1A4-D005 often in real-time on the comparison pages.
What if I can't find stock of RZ01-1A4-D005?
You can fill out our help required form which you can use to request a quote for RZ01-1A4-D005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.