Status: | Unknown |
---|---|
Series: | RYII Series |
RoHS: | Unknown |
Prices starting from US$1.62
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.36
|
76
in stock
|
Buy Now | |
TTI Europe
from US$1.62
|
3,120
in stock
|
Buy Now | |
Rapid Electronics
from US$2.16
|
1,814
in stock
|
Buy Now | |
Newark Electronics
from US$2.50
|
139
in stock
|
Buy Now | |
Farnell
from US$2.09
|
139
in stock
|
Buy Now | |
Avnet America
from US$2.27
|
-
|
Buy Now | |
RS Americas
from US$2.35
|
-
|
Buy Now | |
TE Store
from US$4.72
|
-
|
Buy Now |
Contact Configuration | SPST-NO |
---|---|
Coil Voltage | 24VDC |
Contact Current | 8A |
Product Range | RYII Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250VAC |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Nickel |
Coil Resistance | 2.35kohm |
Approvals & Standards | VDE |
Approval Bodies | VDE |
Approval Category | UL Recognised |
Coil Voltage VDC Nom | 24V |
Contact Current AC Max | 8A |
Contact Current Max | 8A |
Contact Voltage AC Max | 400V |
Contact Voltage AC Nom | 240V |
Current Rating | 8A |
DC Coil Power | 200mW |
Dielectric Voltage Coil to Contact | 5000VAC |
Dielectric Voltage Contact to Contact | 1000VAC |
External Depth | 10.1mm |
External Height | 12.3mm |
External Length / Height | 12.3mm |
External Width | 28.5mm |
Lead Spacing | 5mm |
Must Actuate Voltage | 16.8VDC |
No. of Pins | 4Pins |
Nom Operating Power | 245mW |
Operating Frequency Max | 1200Hz |
Operating Temperature Max | 70°C |
Operating Temperature Min | -40°C |
Operating Time | 7ms |
Relay Type | Power |
Release Time | 3ms |
POWER RELAY 24V 8A 1NO THT | TTI Europe |
General Purpose Relays RYA31024 | Rapid Electronics |
General Purpose Relay, Ryii Series, Power, Non Latching, Spst-No, 24 Vdc, 8 A Rohs Compliant: Yes |Schrack Te Connectivity RYA31024 | Newark Electronics |
RELAY, SPST-NO, 250VAC, 8A | Farnell |
PCB Relay SPST-NO 8A 24Vdc AgNi | RS |
Miniature Power PCB Electromechanical Relay SPST-NO 8A 24VDC 2350Ohm Through Hole | Avnet America |
Shrack, PCB Relay SPST-NO 8A 24Vdc AgNi | TE Connectivity RYA31024 | RS Americas |
Special Order: RYA31024 Power Relay Type: Standard Coil Magnetic System: Monostable, DC Coil Power Rating DC: 245 mW Coil Resistance: 2350 Ω Coil Special Features: UL Coil Insulation Class F Standard Monostable, DC 245 mW 2350 Ω | Power Relay | Part Number: RYA31024 | Internal Number: 1-1393224-2 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a RYA31024?
Additional datasheets, footprints and schematics for RYA31024 are listed on our Part Details page. You can also find images and similar parts to RYA31024 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RYA31024 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RYA31024 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RYA31024 fall under?
The RYA31024 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to RYA31024 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RYA31024 you can contact the distributor directly for product support, shipping queries etc.
Is the RYA31024 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RYA31024 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Newark Electronics, Farnell and RS have stock available or on a lead time for RYA31024.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RYA31024 often in real-time on the comparison pages.
What if I can't find stock of RYA31024?
You can fill out our help required form which you can use to request a quote for RYA31024 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.