Status: | Unknown |
---|---|
Series: | RY Series |
RoHS: | Unknown |
Prices starting from US$2.11
Contact Configuration | SPST-NC |
---|---|
Coil Voltage | 12VDC |
Contact Current | 8A |
Product Range | RY Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250V |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Nickel |
Coil Resistance | 627ohm |
Approvals & Standards | UL |
SVHC | No SVHC (15-Jan-2018) |
Power Relay, Spst-Nc, 8A, 250Vac, Th | Newark Electronics |
POWER RELAY, SPST-NC, 8A, 250VAC, TH | element14 |
PCB Relay SPST-NC 8A 12Vdc AgNi | RS |
Electromechanical Relay SPST-NC 8A 12VDC 36Ohm Through Hole | Avnet America |
Shrack, PCB Relay SPST-NC 8A 12Vdc AgNi | TE Connectivity RY551012 | RS Americas |
POWER RELAY | TTI Europe |
Where can I find additional details, specifications and documents for a RY551012?
Additional datasheets, footprints and schematics for RY551012 are listed on our Part Details page. You can also find images and similar parts to RY551012 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RY551012 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RY551012 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RY551012 fall under?
The RY551012 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to RY551012 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RY551012 you can contact the distributor directly for product support, shipping queries etc.
Is the RY551012 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RY551012 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for RY551012.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RY551012 often in real-time on the comparison pages.
What if I can't find stock of RY551012?
You can fill out our help required form which you can use to request a quote for RY551012 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.