Status: | Unknown |
---|---|
Series: | RYII Series |
RoHS: | Unknown |
Contact Configuration | SPST-NC |
---|---|
Coil Voltage | 24VDC |
Contact Current | 8A |
Product Range | RYII Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250V |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | - |
Coil Resistance | 2.35kohm |
Approvals & Standards | UL |
SVHC | No SVHC (15-Jan-2018) |
General Purpose Relays RY550024 | Rapid Electronics |
POWER RELAY, SPST-NC, 8A, 250VAC, TH | element14 |
Power Relay, Spst-Nc, 8A, 250Vac, Th | Newark Electronics |
Where can I find additional details, specifications and documents for a RY550024?
Additional datasheets, footprints and schematics for RY550024 are listed on our Part Details page. You can also find images and similar parts to RY550024 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RY550024 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RY550024 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RY550024 fall under?
The RY550024 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to RY550024 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RY550024 you can contact the distributor directly for product support, shipping queries etc.
Is the RY550024 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RY550024 have stock available?
Authorised distributors including Rapid Electronics, element14, Farnell and Newark Electronics have stock available or on a lead time for RY550024.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RY550024 often in real-time on the comparison pages.
What if I can't find stock of RY550024?
You can fill out our help required form which you can use to request a quote for RY550024 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.