Status: | Unknown |
---|---|
Series: | RY Series |
RoHS: | Unknown |
Prices starting from US$1.95
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.73
|
87
in stock
|
Buy Now | |
Newark Electronics
from US$3.28
|
441
in stock
|
Buy Now | |
Farnell
from US$1.95
|
441
in stock
|
Buy Now | |
Rapid Electronics
from US$3.25
|
10
in stock
|
Buy Now | |
Avnet America
from US$2.64
|
-
|
Buy Now | |
RS Americas
from US$3.82
|
-
|
Buy Now | |
TTI Europe
from US$2.05
|
-
|
Buy Now | |
TE Store
from US$5.50
|
-
|
Buy Now |
Contact Configuration | SPDT |
---|---|
Coil Voltage | 24VDC |
Contact Current | 8A |
Product Range | RY Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250V |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Tin Oxide |
Coil Resistance | 2.35kohm |
Approvals & Standards | UL |
SVHC | No SVHC (15-Jan-2018) |
Power Relay, Spdt, 8A, 250Vac, Th | Newark Electronics |
POWER RELAY, SPDT, 8A, 250VAC, TH | Farnell |
PCB Relay SPDT 8A 24Vdc AgSnO2 | RS |
General Purpose Relays RY213024 | Rapid Electronics |
Miniature Power PCB Electromechanical Relay SPDT-CO 8A 24VDC 2350Ohm Through Hole | Avnet America |
Shrack, PCB Relay SPDT 8A 24Vdc AgSnO2 | TE Connectivity RY213024 | RS Americas |
POWER RELAY 24V 8A 1CO THT | TTI Europe |
Special Order: RY213024 Power Relay Type: Standard Coil Magnetic System: Monostable, DC Coil Power Rating DC: 245 mW Coil Resistance: 2350 Ω Coil Special Features: UL Coil Insulation Class F Standard Monostable, DC 245 mW 2350 Ω | Power Relay | Part Number: RY213024 | Internal Number: 6-1393224-2 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a RY213024?
Additional datasheets, footprints and schematics for RY213024 are listed on our Part Details page. You can also find images and similar parts to RY213024 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RY213024 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RY213024 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RY213024 fall under?
The RY213024 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to RY213024 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RY213024 you can contact the distributor directly for product support, shipping queries etc.
Is the RY213024 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RY213024 have stock available?
Authorised distributors including Newark Electronics, Farnell, RS, Rapid Electronics and Avnet America have stock available or on a lead time for RY213024.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RY213024 often in real-time on the comparison pages.
What if I can't find stock of RY213024?
You can fill out our help required form which you can use to request a quote for RY213024 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.