Status: | Unknown |
---|---|
Series: | RYII Series |
RoHS: | Unknown |
Contact Configuration | SPDT |
---|---|
Coil Voltage | 24VDC |
Contact Current | 8A |
Product Range | RYII Series |
Relay Mounting | Through Hole |
Coil Type | - |
Contact Voltage VAC | 250VAC |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Nickel |
Coil Resistance | 2.35kohm |
Approvals & Standards | VDE |
Approval Bodies | VDE |
Approval Category | UL Recognised |
Coil Voltage VDC Nom | 24V |
Contact Current Max | 8A |
Contact Voltage AC Nom | 240V |
Current Rating | 8A |
DC Coil Power | 245mW |
Dielectric Voltage Coil to Contact | 5000V |
Dielectric Voltage Contact to Contact | 1000V |
External Depth | 10.1mm |
External Height | 12.3mm |
External Length / Height | 12.3mm |
External Width | 28.5mm |
Flammability Rating | UL94 V-0 |
Lead Spacing | 3.2mm |
No. of Pins | 5Pins |
Nom Operating Power | 245mW |
Operating Temperature Max | 70°C |
Operating Temperature Min | -40°C |
Operating Time | 7ms |
Relay Type | Power |
Release Time | 3ms |
Type | Reflow-solderable |
Voltage Rating VAC | 250VAC |
POWER RELAY | TTI Europe |
SCR1956164-1 | Avnet America |
Where can I find additional details, specifications and documents for a RY211024R?
Additional datasheets, footprints and schematics for RY211024R are listed on our Part Details page. You can also find images and similar parts to RY211024R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RY211024R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RY211024R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RY211024R fall under?
The RY211024R is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to RY211024R when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RY211024R you can contact the distributor directly for product support, shipping queries etc.
Is the RY211024R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RY211024R have stock available?
Authorised distributors including TTI Europe and Avnet America have stock available or on a lead time for RY211024R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RY211024R often in real-time on the comparison pages.
What if I can't find stock of RY211024R?
You can fill out our help required form which you can use to request a quote for RY211024R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.