Status: | Unknown |
---|---|
Series: | RYII Series |
RoHS: | Unknown |
Contact Configuration | SPDT |
---|---|
Coil Voltage | 12VDC |
Contact Current | 8A |
Product Range | RYII Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250VAC |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Cadmium Oxide |
Coil Resistance | 627ohm |
Approvals & Standards | VDE |
SVHC | Cadmium oxide (07-Jul-2017) |
Coil Current | 19.3mA |
Coil Voltage VDC Nom | 12V |
Contact Current AC Max | 8A |
Contact Current Max | 8A |
Contact Voltage AC Max | 400V |
Contact Voltage AC Nom | 250V |
External Depth | 12.3mm |
External Height | 28.5mm |
External Length / Height | 28.5mm |
External Width | 10.1mm |
Nom Operating Power | 230mW |
Relay Type | Power - General Purpose |
General Purpose Relay, Ryii Series, Power, Non Latching, Spdt, 12 Vdc, 8 A Rohs Compliant: Yes |Schrack Te Connectivity RY210012.. | Newark Electronics |
TYCO SCHRACK RELAY | Relay Specialties |
Where can I find additional details, specifications and documents for a RY210012?
Additional datasheets, footprints and schematics for RY210012 are listed on our Part Details page. You can also find images and similar parts to RY210012 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RY210012 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RY210012 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RY210012 fall under?
The RY210012 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to RY210012 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RY210012 you can contact the distributor directly for product support, shipping queries etc.
Is the RY210012 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RY210012 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Relay Specialties have stock available or on a lead time for RY210012.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RY210012 often in real-time on the comparison pages.
What if I can't find stock of RY210012?
You can fill out our help required form which you can use to request a quote for RY210012 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.