Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Shrink Ratio | 2 |
---|---|
I.D. Supplied - Imperial | 0.047" |
I.D. Supplied - Metric | 1.2mm |
Shrink Tubing / Boot Colour | Black |
Length - Imperial | 3.94ft |
Length - Metric | 1.2m |
I.D. Recovered Max - Imperial | 0.023" |
I.D. Recovered Max - Metric | 0.6mm |
Shrink Tubing / Boot Material | PVDF (Polyvinylidene Fluoride) |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Accessory Type | Heat Shrink |
Body Material | PVDF (Polyvinylidene Fluoride) |
Cable Diameter Max | 1.2mm |
Cable Diameter Min | 0.6mm |
Colour | Black |
Fully Shrunk Diameter | 0.6mm |
I.D. Max Recovered | 0.6mm |
I.D. Supplied | 1.2mm |
Internal Diameter | 1.2mm |
Length Imperial | 3.94ft |
Material | Polyvinylidene Fluoride |
Reel Length (Imperial) | 3ft |
Reel Length (Metric) | 900mm |
Shrink Temperature | 175°C |
Shrink Type | Heat |
Unshrunk Diameter | 1.2mm |
HEATSHRINK, KYNAR, BLACK, 1.2M | element14 |
Where can I find additional details, specifications and documents for a RW-175-3/64-0-STK?
Additional datasheets, footprints and schematics for RW-175-3/64-0-STK are listed on our Part Details page. You can also find images and similar parts to RW-175-3/64-0-STK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RW-175-3/64-0-STK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RW-175-3/64-0-STK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RW-175-3/64-0-STK fall under?
The RW-175-3/64-0-STK is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to RW-175-3/64-0-STK when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RW-175-3/64-0-STK you can contact the distributor directly for product support, shipping queries etc.
Is the RW-175-3/64-0-STK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RW-175-3/64-0-STK have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for RW-175-3/64-0-STK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RW-175-3/64-0-STK often in real-time on the comparison pages.
What if I can't find stock of RW-175-3/64-0-STK?
You can fill out our help required form which you can use to request a quote for RW-175-3/64-0-STK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.