Status: | Unknown |
---|---|
Series: | RURD6 Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 600V |
---|---|
Forward Current If(AV) | 6A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.5V |
Reverse Recovery Time trr Max | 60ns |
Forward Surge Current Ifsm Max | 60A |
Operating Temperature Max | 175°C |
Diode Case Style | TO-252AA |
No. of Pins | 3 Pin, 3Pins |
Product Range | RURD6 Series |
Automotive Qualification Standard | - |
SVHC | Lead (27-Jun-2018) |
Diode Type | Fast Recovery |
Ufr Dpak Pn 6A 200V/Reel Rohs Compliant: Yes |Onsemi RURD660S9A | Newark Electronics |
Diode Switching 600V 6A 3-Pin(2+Tab) DPAK T/R | Avnet America |
RECTIFIER, FAST, 6A, 600V, TO-252AA | element14 |
Where can I find additional details, specifications and documents for a RURD660S9A?
Additional datasheets, footprints and schematics for RURD660S9A are listed on our Part Details page. You can also find images and similar parts to RURD660S9A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RURD660S9A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RURD660S9A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RURD660S9A fall under?
The RURD660S9A is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to RURD660S9A when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RURD660S9A you can contact the distributor directly for product support, shipping queries etc.
Is the RURD660S9A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RURD660S9A have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for RURD660S9A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RURD660S9A often in real-time on the comparison pages.
What if I can't find stock of RURD660S9A?
You can fill out our help required form which you can use to request a quote for RURD660S9A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.