Status: | Unknown |
---|---|
Series: | RUR1S Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 600V |
---|---|
Forward Current If(AV) | 15A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.5V |
Reverse Recovery Time trr Max | 60ns |
Forward Surge Current Ifsm Max | 200A |
Operating Temperature Max | 175°C |
Diode Case Style | TO-263AB |
No. of Pins | 2 Pin, 2Pins |
Product Range | RUR1S Series |
Automotive Qualification Standard | - |
SVHC | Lead (27-Jun-2018) |
Diode Type | Fast Recovery |
RECTIFIER, FAST, 15A, 600V, TO-263AB | Farnell |
Where can I find additional details, specifications and documents for a RUR1S1560S9A?
Additional datasheets, footprints and schematics for RUR1S1560S9A are listed on our Part Details page. You can also find images and similar parts to RUR1S1560S9A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RUR1S1560S9A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RUR1S1560S9A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RUR1S1560S9A fall under?
The RUR1S1560S9A is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to RUR1S1560S9A when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RUR1S1560S9A you can contact the distributor directly for product support, shipping queries etc.
Is the RUR1S1560S9A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RUR1S1560S9A have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for RUR1S1560S9A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RUR1S1560S9A often in real-time on the comparison pages.
What if I can't find stock of RUR1S1560S9A?
You can fill out our help required form which you can use to request a quote for RUR1S1560S9A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.