Status: | Unknown |
---|---|
Series: | RTX Series |
RoHS: | Unknown |
Contact Configuration | SPST-NO |
---|---|
Coil Voltage | 24VDC |
Contact Current | 16A |
Product Range | RTX Series |
Relay Mounting | Through Hole |
Coil Type | Latching Dual Coil |
Contact Voltage VAC | 250VAC |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Tungsten Silver Tin Oxide |
Coil Resistance | 610ohm |
Approvals & Standards | - |
SVHC | No SVHC (12-Jan-2017) |
Coil Voltage VDC Nom | 24V |
Contact Current Max | 16A |
Contact Voltage AC Nom | 250V |
External Depth | 29.1mm |
External Height | 16mm |
External Width | 12.7mm |
Nom Operating Power | 950mW |
Relay Type | Power - General Purpose |
Rtx3-1At-C024 |Potter&brumfield Te Connectivity RTX3-1AT-C024 | Newark Electronics |
General Purpose Relays RTX3-1AT-C024 | Rapid Electronics |
General Purpose Power PCB Electromechanical Relay SPST 16A 24VDC 610Ohm Through Hole | Avnet America |
RTX RELAY | TTI Europe |
Where can I find additional details, specifications and documents for a RTX3-1AT-C024?
Additional datasheets, footprints and schematics for RTX3-1AT-C024 are listed on our Part Details page. You can also find images and similar parts to RTX3-1AT-C024 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RTX3-1AT-C024 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RTX3-1AT-C024 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RTX3-1AT-C024 fall under?
The RTX3-1AT-C024 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to RTX3-1AT-C024 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RTX3-1AT-C024 you can contact the distributor directly for product support, shipping queries etc.
Is the RTX3-1AT-C024 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RTX3-1AT-C024 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and TTI Europe have stock available or on a lead time for RTX3-1AT-C024.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RTX3-1AT-C024 often in real-time on the comparison pages.
What if I can't find stock of RTX3-1AT-C024?
You can fill out our help required form which you can use to request a quote for RTX3-1AT-C024 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.