Status: | Unknown |
---|---|
Series: | RT1 Inrush Power Series |
RoHS: | Unknown |
Prices starting from US$2.70
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.70
|
500
in stock
|
Buy Now | |
Rapid Electronics
from US$3.59
|
42,394
in stock
|
Buy Now | |
Newark Electronics
from US$7.08
|
41,670
in stock
|
Buy Now | |
Chip One Stop
from US$3.80
|
41,670
in stock
|
Buy Now | |
TTI Europe
from US$2.70
|
16,560
in stock
|
Buy Now | |
Avnet America
from US$4.51
|
-
|
Buy Now | |
RS Americas
from US$5.80
|
-
|
Buy Now |
Contact Configuration | SPST-NO |
---|---|
Coil Voltage | 24VDC |
Contact Current | 16A |
Product Range | RT1 Inrush Power Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250VAC |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Tungsten Silver Tin Oxide |
Coil Resistance | 1.44kohm |
Approvals & Standards | - |
SVHC | No SVHC (15-Jan-2018) |
Approval Category | UL Recognised |
Coil Voltage VDC Nom | 24V |
Contact Current AC Max | 16A |
Contact Current Max | 16A |
Contact Voltage AC Max | 400V |
Contact Voltage AC Nom | 240V |
Current Rating | 16A |
DC Coil Power | 400mW |
Dielectric Voltage Coil to Contact | 4000VAC |
Dielectric Voltage Contact to Contact | 1250VAC |
External Depth | 12.7mm |
External Height | 15.7mm |
External Length / Height | 15.7mm |
External Width | 29mm |
Flammability Rating | UL94V-0 |
Must Actuate Voltage | 16.8VDC |
No. of Mechanical Operations | 5000000 |
No. of Pins | 6Pins |
Nom Operating Power | 400mW |
Operating Frequency Max | 1Hz |
Operating Temperature Max | 70°C |
Power/Signal Relay 1 Form A SPST Momentary | Rapid Electronics |
Rts3T024 |Potter&brumfield Te Connectivity RTS3T024 | Newark Electronics |
POWER RELAY 24V 16A 1NO THT | TTI Europe |
SPST (premake) hi-inrush relay,16A 24Vdc | RS |
RT Series Inrush Power PCB Relay without Test Tab Monostable DC-Coil 1-Form A (NO) Contact 24 VDC 1440 Ohm 400 mW Tungsten with Silver Tin Dioxide | Avnet America |
Shrack, SPST (premake) hi-inrush relay,16A 24Vdc | TE Connectivity RTS3T024 | RS Americas |
Where can I find additional details, specifications and documents for a RTS3T024?
Additional datasheets, footprints and schematics for RTS3T024 are listed on our Part Details page. You can also find images and similar parts to RTS3T024 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RTS3T024 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RTS3T024 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RTS3T024 fall under?
The RTS3T024 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to RTS3T024 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RTS3T024 you can contact the distributor directly for product support, shipping queries etc.
Is the RTS3T024 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RTS3T024 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, TTI Europe and RS have stock available or on a lead time for RTS3T024.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RTS3T024 often in real-time on the comparison pages.
What if I can't find stock of RTS3T024?
You can fill out our help required form which you can use to request a quote for RTS3T024 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.