Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.63
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.63
|
No stock
|
Buy Now |
Product Range | - |
---|---|
Fuse Current | 34A |
Voltage Rating VAC | - |
Functioning Temperature | 205°C |
Fuse Terminals | SMD |
Holding Temperature | - |
External Depth | 5.38mm |
External Length / Height | 6.15mm |
External Width | 11.8mm |
Termination Type | Surface Mount Device |
FUSE, THERMAL, REFLOWABLE, SMT | Farnell |
Where can I find additional details, specifications and documents for a RTP200R060SA-2?
Additional datasheets, footprints and schematics for RTP200R060SA-2 are listed on our Part Details page. You can also find images and similar parts to RTP200R060SA-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RTP200R060SA-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RTP200R060SA-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RTP200R060SA-2 fall under?
The RTP200R060SA-2 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to RTP200R060SA-2 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RTP200R060SA-2 you can contact the distributor directly for product support, shipping queries etc.
Is the RTP200R060SA-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RTP200R060SA-2 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for RTP200R060SA-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RTP200R060SA-2 often in real-time on the comparison pages.
What if I can't find stock of RTP200R060SA-2?
You can fill out our help required form which you can use to request a quote for RTP200R060SA-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.