Status: | Unknown |
---|---|
Series: | Power PCB Relay RT2 Series |
RoHS: | Unknown |
Prices starting from US$2.99
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.55
|
1,659
in stock
|
Buy Now | |
Newark Electronics
from US$3.37
|
270
in stock
|
Buy Now | |
element14
from US$4.01
|
270
in stock
|
Buy Now | |
RS
from US$6.47
|
-
|
Buy Now | |
Avnet America
from US$6.08
|
-
|
Buy Now | |
RS Americas
from US$6.62
|
-
|
Buy Now | |
TTI Europe
from US$2.99
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Product Range | Power PCB Relay RT2 Series |
---|---|
Relay Type | Power - General Purpose |
Coil Type | Non Latching |
Coil Voltage | 12VDC |
Contact Current | 8A |
Contact Voltage VAC | 250V |
Contact Voltage VDC | - |
RELAY, DPST-NO, 250VAC, 8A | Farnell |
Relay, Dpst-No, 250Vac, 8A | Newark Electronics |
GP Relay DPST-NO 8A 12VDC | RS |
Electromechanical Relay DPST-NO 8A 12VDC 360Ohm Through Hole | Avnet America |
RELAY, MONOSTABLE MAGNETIC COIL SYSTEM, 8 A, 2 FORM A, DPST-NO, 2 N/O | TE Connectivity RTE44012F | RS Americas |
RT2 POWER PCB RELAY | TTI Europe |
TYCO SCHRACK RELAY | Relay Specialties |
Where can I find additional details, specifications and documents for a RTE44012F..?
Additional datasheets, footprints and schematics for RTE44012F.. are listed on our Part Details page. You can also find images and similar parts to RTE44012F.. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RTE44012F.. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RTE44012F.. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RTE44012F.. fall under?
The RTE44012F.. is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to RTE44012F.. when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RTE44012F.. you can contact the distributor directly for product support, shipping queries etc.
Is the RTE44012F.. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RTE44012F.. have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, RS and Avnet America have stock available or on a lead time for RTE44012F...
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RTE44012F.. often in real-time on the comparison pages.
What if I can't find stock of RTE44012F..?
You can fill out our help required form which you can use to request a quote for RTE44012F.. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.