Status: | Unknown |
---|---|
Series: | RT2 Series |
RoHS: | Unknown |
Contact Configuration | DPDT |
---|---|
Coil Voltage | 5VDC |
Contact Current | 8A |
Product Range | RT2 Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250V |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Nickel |
Coil Resistance | 62ohm |
Approvals & Standards | CSA UL |
SVHC | No SVHC (27-Jun-2018) |
POWER RELAY 5V 8A 2CO THT | TTI Europe |
Rte25005 |Schrack Te Connectivity RTE25005 | Newark Electronics |
RELAY, POWER PCB, THROUGH HOLE,2 FORM C, DPDT, 8A, DC | TE Connectivity RTE25005 | RS Americas |
POWER RELAY, DPDT, 8A, 250VAC, TH | element14 |
Where can I find additional details, specifications and documents for a RTE25005?
Additional datasheets, footprints and schematics for RTE25005 are listed on our Part Details page. You can also find images and similar parts to RTE25005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RTE25005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RTE25005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RTE25005 fall under?
The RTE25005 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to RTE25005 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RTE25005 you can contact the distributor directly for product support, shipping queries etc.
Is the RTE25005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RTE25005 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for RTE25005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RTE25005 often in real-time on the comparison pages.
What if I can't find stock of RTE25005?
You can fill out our help required form which you can use to request a quote for RTE25005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.