Status: | Unknown |
---|---|
Series: | RT2 Series |
RoHS: | Unknown |
Prices starting from US$1.91
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.74
|
40
in stock
|
Buy Now | |
Rapid Electronics
from US$2.60
|
3,748
in stock
|
Buy Now | |
TE Store
from US$6.67
|
2,230
in stock
|
Buy Now | |
Chip One Stop
from US$3.28
|
1,406
in stock
|
Buy Now | |
Newark Electronics
from US$2.74
|
1,056
in stock
|
Buy Now | |
Farnell
from US$2.59
|
1,056
in stock
|
Buy Now | |
Avnet America
from US$2.57
|
-
|
Buy Now | |
RS Americas
from US$4.52
|
-
|
Buy Now | |
TTI Europe
from US$1.91
|
-
|
Buy Now |
Contact Configuration | DPDT |
---|---|
Coil Voltage | 6VDC |
Contact Current | 8A |
Product Range | RT2 Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250VAC |
Relay Terminals | Solder |
Contact Voltage VDC | 30VDC |
Contact Material | Silver Nickel |
Coil Resistance | 90ohm |
Approvals & Standards | CSA UL VDE |
SVHC | No SVHC (07-Jul-2017) |
Approval Bodies | BEAB VDE |
Approval Category | UL Recognised |
Coil Current | 66.7mA |
Coil Operating Lower Percent Limit | 70% |
Coil Operating Upper Percent Limit | 175% |
Coil Voltage VDC Nom | 6V |
Contact Current AC Max | 8A |
Contact Current DC Max | 10A |
Contact Current Max | 8A |
Contact Voltage AC Max | 250V |
Contact Voltage AC Nom | 277V |
Contact Voltage DC Max | 30V |
Contact Voltage DC Nom | 30V |
DC Coil Power | 400mW |
Dielectric Voltage Coil to Contact | 5kV |
Dielectric Voltage Contact to Contact | 1kV |
External Depth | 15.7mm |
External Height | 29mm |
External Length / Height | 29mm |
External Width | 12.7mm |
Lead Spacing | 5mm |
Must Actuate Voltage | 4.2V |
Weight | 13g |
Power/Signal Relay 2 Form C DPDT Momentary | Rapid Electronics |
RTE24006 Power Relay Type: Standard Coil Magnetic System: Monostable, DC Coil Power Rating DC: 400 mW Coil Resistance: 90 Ω Coil Special Features: UL Coil Insulation Class F Standard Monostable, DC 400 mW 90 Ω | Power Relay | Part Number: RTE24006 | Internal Number: 1393243-2 | TE Connectivity | TE Store |
General Purpose Relay, Power Pcb Relay Rt2 Series, Power, Non Latching, Dpdt, 6 Vdc, 8 A Rohs Compliant: Yes |Schrack Te Connectivity RTE24006 | Newark Electronics |
RELAY, DPDT, 250VAC, 30VDC, 8A | Farnell |
PCB Relay DPDT 8A 6Vdc wash tight | RS |
Electromechanical Relay DPDT 15A 6VDC 90Ohm Through Hole | Avnet America |
REINFORCED PCB R 16A | TE Connectivity RTE24006 | RS Americas |
RT2 POWER PCB RELAY | TTI Europe |
Where can I find additional details, specifications and documents for a RTE24006?
Additional datasheets, footprints and schematics for RTE24006 are listed on our Part Details page. You can also find images and similar parts to RTE24006 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RTE24006 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RTE24006 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RTE24006 fall under?
The RTE24006 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to RTE24006 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RTE24006 you can contact the distributor directly for product support, shipping queries etc.
Is the RTE24006 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RTE24006 have stock available?
Authorised distributors including Rapid Electronics, TE Store, Chip One Stop, Newark Electronics and Farnell have stock available or on a lead time for RTE24006.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RTE24006 often in real-time on the comparison pages.
What if I can't find stock of RTE24006?
You can fill out our help required form which you can use to request a quote for RTE24006 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.