Status: | Unknown |
---|---|
Series: | RT1 Series |
RoHS: | Unknown |
Prices starting from US$2.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.88
|
6
in stock
|
Buy Now | |
TE Store
from US$8.34
|
19,529
in stock
|
Buy Now | |
Newark Electronics
from US$5.42
|
9,008
in stock
|
Buy Now | |
Farnell
from US$3.68
|
4,920
in stock
|
Buy Now | |
RS Americas
from US$5.61
|
1,892
in stock
|
Buy Now | |
Rapid Electronics
from US$3.41
|
313
in stock
|
Buy Now | |
Chip One Stop
from US$4.62
|
313
in stock
|
Buy Now | |
Avnet America
from US$3.88
|
-
|
Buy Now | |
element14
from US$3.95
|
-
|
Buy Now | |
TTI Europe
from US$2.32
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Contact Configuration | SPDT |
---|---|
Coil Voltage | 12VDC |
Contact Current | 16A |
Product Range | RT1 Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250VAC |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Nickel |
Coil Resistance | 360ohm |
Approvals & Standards | CSA UL VDE |
SVHC | No SVHC (12-Jan-2017) |
Coil Current | 33.3mA |
Coil Voltage VDC Nom | 12V |
Contact Current AC Max | 12A |
Contact Current Max | 16A |
Contact Voltage AC Max | 250V |
Contact Voltage AC Nom | 277V |
Contact Voltage DC Nom | 30V |
External Depth | 12.7mm |
External Height | 15.7mm |
External Length / Height | 15.7mm |
External Width | 29mm |
Nom Operating Power | 400mW |
Relay Type | Power - General Purpose |
RTD14012F Power Relay Type: Standard Coil Magnetic System: Monostable, DC Coil Power Rating DC: 400 mW Coil Resistance: 360 Ω Coil Special Features: UL Coil Insulation Class F Standard Monostable, DC 400 mW 360 Ω | Power Relay | Part Number: RTD14012F | Internal Number: 2-1419108-9 | TE Connectivity | TE Store |
Em Rly Spdt 16A 12Vdc 360Ohm Th Rohs Compliant: Yes |Potter&brumfield Te Connectivity RTD14012F. | Newark Electronics |
POWER RELAY, SPDT, 12VDC, 16A, THT | Farnell |
Relay, E-Mech, SPDT, 16A, Ctrl-V 12DC, Vol-Rtg 250/30AC/DC, PCB Mnt, RT1 Series | TE Connectivity RTD14012F | RS Americas |
General Purpose Relays SPDT 16A 12VDC | Rapid Electronics |
Relay,E-Mech,GenPurp,SPDT,Cur-Rtg16A | RS |
Electromechanical Relay SPDT 16A 12VDC 360Ohm Through Hole | Avnet America |
RELAY, SPDT, 250VAC, 16A | element14 |
RT1 POWER PCB RELAY | TTI Europe |
TYCO SCHRACK MINIATURE PCB REL | Relay Specialties |
Where can I find additional details, specifications and documents for a RTD14012F?
Additional datasheets, footprints and schematics for RTD14012F are listed on our Part Details page. You can also find images and similar parts to RTD14012F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RTD14012F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RTD14012F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RTD14012F fall under?
The RTD14012F is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to RTD14012F when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RTD14012F you can contact the distributor directly for product support, shipping queries etc.
Is the RTD14012F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RTD14012F have stock available?
Authorised distributors including TE Store, Newark Electronics, Farnell, RS Americas and Rapid Electronics have stock available or on a lead time for RTD14012F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RTD14012F often in real-time on the comparison pages.
What if I can't find stock of RTD14012F?
You can fill out our help required form which you can use to request a quote for RTD14012F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.