Status: | Unknown |
---|---|
Series: | RT1 Series |
RoHS: | Unknown |
Prices starting from US$1.50
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.25
|
2,908
in stock
|
Buy Now | |
TTI Europe
from US$1.50
|
34,040
in stock
|
Buy Now | |
TE Store
from US$6.38
|
2,483
in stock
|
Buy Now | |
Rapid Electronics
from US$2.63
|
2,431
in stock
|
Buy Now | |
Farnell
from US$2.73
|
1,547
in stock
|
Buy Now | |
Newark Electronics
from US$4.13
|
760
in stock
|
Buy Now | |
Chip One Stop
from US$3.48
|
760
in stock
|
Buy Now | |
RS Americas
from US$4.33
|
2
in stock
|
Buy Now | |
Avnet America
from US$3.00
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Contact Configuration | SPDT |
---|---|
Coil Voltage | 24VDC |
Contact Current | 12A |
Product Range | RT1 Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250VAC |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Nickel |
Coil Resistance | 1.44kohm |
Approvals & Standards | CSA UL VDE |
SVHC | No SVHC (27-Jun-2018) |
Approval Bodies | BEAB CSA KEMA-KEUR SEMKO SETI VDE |
Approval Category | UL Recognised |
Coil Operating Lower Percent Limit | 70% |
Coil Operating Upper Percent Limit | 175% |
Coil Voltage VDC Nom | 24V |
Contact Current AC Max | 12A |
Contact Current DC Max | 12A |
Contact Current Max | 12A |
Contact Voltage AC Max | 250V |
Contact Voltage AC Nom | 240V |
Contact Voltage DC Max | 30V |
DC Coil Power | 400mW |
Dielectric Voltage Coil to Contact | 5kV |
Dielectric Voltage Contact to Contact | 1kV |
External Depth | 15.7mm |
External Height | 29mm |
External Length / Height | 29mm |
External Width | 12.7mm |
Lead Spacing | 3.5mm |
Nom Operating Power | 400mW |
Operating Time | 7ms |
POWER RELAY 24V 12A 1CO THT | TTI Europe |
SPCO PCB power relay,12A 24Vdc coil | RS |
RTB14024 Power Relay Type: Standard Coil Magnetic System: Monostable, DC Coil Power Rating DC: 400 mW Coil Resistance: 1440 Ω Coil Special Features: UL Coil Insulation Class F Standard Monostable, DC 400 mW 1440 Ω | Power Relay | Part Number: RTB14024 | Internal Number: 1-1393238-9 | TE Connectivity | TE Store |
Power/Signal Relay 1 Form C SPDT Momentary | Rapid Electronics |
RELAY, SPDT, 250VAC, 12A | Farnell |
Rtb14024 |Schrack Te Connectivity RTB14024 | Newark Electronics |
Shrack, SPCO PCB power relay,12A 24Vdc coil | TE Connectivity RTB14024 | RS Americas |
Electromechanical Relay SPDT 12A 24VDC 1.44KOhm Through Hole | Avnet America |
TYCO SCHRACK MINIATURE PCB REL | Relay Specialties |
Where can I find additional details, specifications and documents for a RTB14024?
Additional datasheets, footprints and schematics for RTB14024 are listed on our Part Details page. You can also find images and similar parts to RTB14024 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RTB14024 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RTB14024 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RTB14024 fall under?
The RTB14024 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to RTB14024 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RTB14024 you can contact the distributor directly for product support, shipping queries etc.
Is the RTB14024 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RTB14024 have stock available?
Authorised distributors including TTI Europe, RS, TE Store, Rapid Electronics and Farnell have stock available or on a lead time for RTB14024.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RTB14024 often in real-time on the comparison pages.
What if I can't find stock of RTB14024?
You can fill out our help required form which you can use to request a quote for RTB14024 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.