Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.45
Distributor | Stock | ||
---|---|---|---|
Rapid Electronics
from US$3.58
|
770
in stock
|
Buy Now | |
TTI Europe
from US$3.45
|
520
in stock
|
Buy Now | |
Newark Electronics
from US$5.01
|
450
in stock
|
Buy Now | |
Chip One Stop
from US$5.08
|
450
in stock
|
Buy Now | |
Heilind Electronics
from US$4.84
|
322
in stock
|
Buy Now | |
RS Americas
from US$7.08
|
108
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$4.84
|
75
in stock
|
Buy Now | |
Avnet America
from US$4.04
|
-
|
Buy Now |
Socket Mounting | DIN Rail |
---|---|
Socket Terminals | Screw |
No. of Pins | - |
Current Rating | 12A |
Voltage Rating | 240V |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Accessory Type | Socket |
Approval Bodies | VDE |
Approval Category | UL Recognised |
External Depth | 61mm |
External Length / Height | 77mm |
External Width | 15mm |
For Use With | RT Series General Purpose Power Relay |
IP / NEMA Rating | IP20 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -20°C |
Row Pitch | 3.5mm |
Voltage Rating VAC | 240V |
Wire Area Size Max | 2.5mm² |
Wire Area Size Min | 1.5mm² |
Relay Sockets&Hardware Access Industrial | Rapid Electronics |
SOCKET FOR RT RELAY | TTI Europe |
Rt78724 |Potter&brumfield Te Connectivity RT78724 | Newark Electronics |
RT78724 SKT&CLIP,DIN RAIL MT | Heilind Electronics |
Shrack, Relay socket DIN rail 3.5mm pin | TE Connectivity RT78724 | RS Americas |
Where can I find additional details, specifications and documents for a RT78724?
Additional datasheets, footprints and schematics for RT78724 are listed on our Part Details page. You can also find images and similar parts to RT78724 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RT78724 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RT78724 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RT78724 fall under?
The RT78724 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to RT78724 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RT78724 you can contact the distributor directly for product support, shipping queries etc.
Is the RT78724 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RT78724 have stock available?
Authorised distributors including Rapid Electronics, TTI Europe, Newark Electronics, Chip One Stop and Heilind Electronics have stock available or on a lead time for RT78724.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RT78724 often in real-time on the comparison pages.
What if I can't find stock of RT78724?
You can fill out our help required form which you can use to request a quote for RT78724 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.