Status: | Unknown |
---|---|
Series: | RT2 Series |
RoHS: | Unknown |
Prices starting from US$2.96
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.82
|
401
in stock
|
Buy Now | |
TE Store
from US$11.93
|
15,525
in stock
|
Buy Now | |
TTI Europe
from US$2.96
|
9,280
in stock
|
Buy Now | |
Rapid Electronics
from US$4.95
|
1,820
in stock
|
Buy Now | |
Farnell
from US$4.97
|
1,747
in stock
|
Buy Now | |
Newark Electronics
from US$4.50
|
-
|
Buy Now | |
Avnet America
from US$5.59
|
-
|
Buy Now | |
RS Americas
from US$8.09
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Contact Configuration | DPDT |
---|---|
Coil Voltage | 24VDC |
Contact Current | 8A |
Product Range | RT2 Series |
Relay Mounting | Through Hole |
Coil Type | Latching Dual Coil |
Contact Voltage VAC | 250VAC |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Nickel |
Coil Resistance | 886ohm |
Approvals & Standards | CSA UL VDE |
SVHC | No SVHC (07-Jul-2017) |
Approval Bodies | CSA VDE |
Approval Category | UL Recognised |
Coil Current | 16.7mA |
Coil Voltage VDC Nom | 24V |
Contact Current AC Max | 8A |
Contact Current Max | 8A |
Contact Voltage AC Max | 250V |
Contact Voltage AC Nom | 240V |
Contact Voltage DC Max | 30V |
DC Coil Power | 400mW |
Dielectric Voltage Coil to Contact | 5kV |
Dielectric Voltage Contact to Contact | 1kV |
External Depth | 29mm |
External Height | 15.7mm |
External Length / Height | 15.7mm |
External Width | 12.7mm |
Insulation Resistance | 10000Mohm |
Lead Spacing | 5mm |
Must Actuate Voltage | 16.8V |
Nom Operating Power | 650mW |
Operating Temperature Max | 70°C |
Operating Temperature Min | -40°C |
Weight | 10g |
RT424F24 Power Relay Type: Standard Coil Magnetic System: Bistable, 2 Coils Coil Power Rating DC: 650 mW Coil Resistance: 886 Ω Coil Special Features: Magnetic Latching UL Coil Insulation Class F Standard Bistable, 2 Coils 650 mW 886 Ω | Power Relay | Part Number: RT424F24 | Internal Number: 5-1393243-6 | TE Connectivity | TE Store |
POWER RELAY 24V 8A 2CO THT BI | TTI Europe |
General Purpose Relays RT424F24 | Rapid Electronics |
RELAY, DPDT, 250VAC, 8A | Farnell |
PCB Latching (x2) Relay DPDT, 8A 24Vdc | RS |
General Purpose Relay, Rt2 Bistable Series, Power, Latching Dual Coil, Dpdt Rohs Compliant: Yes |Schrack Te Connectivity RT424F24 | Newark Electronics |
General Purpose Power PCB Electromechanical Relay DPDT 8A 24VDC 886Ohm Through Hole | Avnet America |
RELAY GEN PURPOSE DPDT 8A 24V | TE Connectivity RT424F24 | RS Americas |
TYCO SCHRACK | Relay Specialties |
Where can I find additional details, specifications and documents for a RT424F24?
Additional datasheets, footprints and schematics for RT424F24 are listed on our Part Details page. You can also find images and similar parts to RT424F24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RT424F24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RT424F24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RT424F24 fall under?
The RT424F24 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to RT424F24 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RT424F24 you can contact the distributor directly for product support, shipping queries etc.
Is the RT424F24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RT424F24 have stock available?
Authorised distributors including TE Store, TTI Europe, Rapid Electronics, Farnell and RS have stock available or on a lead time for RT424F24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RT424F24 often in real-time on the comparison pages.
What if I can't find stock of RT424F24?
You can fill out our help required form which you can use to request a quote for RT424F24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.