Status: | Unknown |
---|---|
Series: | RT2 Series |
RoHS: | Unknown |
Prices starting from US$2.56
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.04
|
280
in stock
|
Buy Now | |
TTI Europe
from US$2.56
|
76,960
in stock
|
Buy Now | |
TE Store
from US$11.93
|
2,396
in stock
|
Buy Now | |
Newark Electronics
from US$6.25
|
2,107
in stock
|
Buy Now | |
element14
from US$5.37
|
2,107
in stock
|
Buy Now | |
Farnell
from US$4.98
|
2,102
in stock
|
Buy Now | |
Chip One Stop
from US$4.07
|
435
in stock
|
Buy Now | |
RS Americas
from US$8.09
|
351
in stock
|
Buy Now | |
Avnet America
from US$3.71
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Contact Configuration | DPDT |
---|---|
Coil Voltage | 230VAC |
Contact Current | 8A |
Product Range | RT2 Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250VAC |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Nickel |
Coil Resistance | 32.5kohm |
Approvals & Standards | CSA UL VDE |
SVHC | No SVHC (15-Jan-2018) |
Coil Voltage VAC Nom | 230V |
Coil Voltage VDC Nom | 230V |
Contact Current Max | 8A |
Contact Voltage AC Nom | 250V |
Dielectric Voltage Contact to Contact | 1000V |
External Depth | 12.7mm |
External Height | 15.7mm |
External Width | 29mm |
Nom Operating Power | 0.74VA |
Operating Temperature Max | 70°C |
Operating Temperature Min | -40°C |
Operating Time | 8ms |
Relay Type | Power - General Purpose |
Release Time | 6ms |
POWER RELAY 230AC 8A 2CO THT | TTI Europe |
RT424730 Power Relay Type: Standard Coil Magnetic System: Monostable, AC Coil Power Rating Class: .5 – 1 VA Coil Power Rating AC: .74 VA Coil Resistance: 32500 Ω Standard Monostable, AC .5 – 1 VA .74 VA | Power Relay | Part Number: RT424730 | Internal Number: 7-1393243-9 | Alias Number: AMPS-7-1393243-9 | TE Connectivity | TE Store |
General Purpose Relay, Rt2 Bistable Series, Power, Non Latching, Dpdt, 230 Vac Rohs Compliant: Yes |Schrack Te Connectivity RT424730 | Newark Electronics |
RELAY, DPDT, 250VAC, 8A | element14 |
Relay, E-Mech, DPDT,8A,230AC,400VAC, PCB, ThruHole, RT2 Series, | TE Connectivity RT424730 | RS Americas |
RELAY RT 230 VCA 2RT | RS |
Electromechanical Relay DPDT 15A 230VAC 32.5KOhm Through Hole | Avnet America |
TYCO RELAY | Relay Specialties |
Where can I find additional details, specifications and documents for a RT424730?
Additional datasheets, footprints and schematics for RT424730 are listed on our Part Details page. You can also find images and similar parts to RT424730 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RT424730 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RT424730 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RT424730 fall under?
The RT424730 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to RT424730 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RT424730 you can contact the distributor directly for product support, shipping queries etc.
Is the RT424730 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RT424730 have stock available?
Authorised distributors including TTI Europe, TE Store, Newark Electronics, element14 and Farnell have stock available or on a lead time for RT424730.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RT424730 often in real-time on the comparison pages.
What if I can't find stock of RT424730?
You can fill out our help required form which you can use to request a quote for RT424730 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.